Amphenol Industrial Circular Connector Receptacle, Size 32, 30 Position, Wall; Military Specification Amphenol Industrial MS3100E32-8PW

Description
ER 30C 24#16 6#12 PIN RECP WAL
Request a Quote
Description
ER 30C 24#16 6#12 PIN RECP WAL
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol MS3100E32-8PW - PEI-Genesis
Philadelphia, PA, United States
ER 30C 24#16 6#12 PIN RECP WAL

ER 30C 24#16 6#12 PIN RECP WAL

Buy Now
Circular Connector Receptacle, Size 32, 30 Position, Wall; Military Specification Amphenol Industrial - 30M4786 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 32, 30 Position, Wall; Military Specification Amphenol Industrial
30M4786
Circular Connector Receptacle, Size 32, 30 Position, Wall; Military Specification Amphenol Industrial 30M4786
CIRCULAR CONNECTOR RECEPTACLE, SIZE 32, 30 POSITION, WALL; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:30Contacts; Circular Contact Type:Solder Pin RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE, SIZE 32, 30 POSITION, WALL; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:30Contacts; Circular Contact Type:Solder Pin RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol MS3100E32-8PW 30M4786
Product Name Circular Connector Receptacle, Size 32, 30 Position, Wall; Military Specification Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Mini DIN Jack 2x1 Ports 6 Positions Top Black / Bottom Black - 80203-608F6L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Miniature Phone Plug - 830 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Connector Type Phone Jack / Plug
Gender Male / Plug
Termination Solder Cup
View Details
D-Sub Connector Assemblies - 2262-A28400-151-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Geometry Right Angle
Mounting Through Hole, Right Angle
View Details