Amphenol Industrial MIL Spec Connector - MIL-DTL 5015, I MS3100E32-8P

Description
CONNECTOR
Request a Quote
Description
CONNECTOR
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
MS3100E32-8P
MIL Spec Connector - MIL-DTL 5015, I MS3100E32-8P
CONNECTOR

CONNECTOR

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
MS3100E32-8P
MIL Spec Connector - MIL-DTL 5015, I MS3100E32-8P
CONNECTOR

CONNECTOR

Buy Now
 - Amphenol MS3100E32-8P - PEI-Genesis
Philadelphia, PA, United States
ER 30C 24#16 6#12 PIN RECP WAL

ER 30C 24#16 6#12 PIN RECP WAL

Buy Now
Circular Connector Receptacle, Size 32, 30 Position, Wall; Military Specification Amphenol Industrial - 02J8432 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 32, 30 Position, Wall; Military Specification Amphenol Industrial
02J8432
Circular Connector Receptacle, Size 32, 30 Position, Wall; Military Specification Amphenol Industrial 02J8432
CIRCULAR CONNECTOR RECEPTACLE, SIZE 32, 30 POSITION, WALL; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:30Contacts; Circular Contact Type:Solder Pin RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE, SIZE 32, 30 POSITION, WALL; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:30Contacts; Circular Contact Type:Solder Pin RoHS Compliant: No

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number MS3100E32-8P Amphenol MS3100E32-8P 02J8432
Product Name MIL Spec Connector - MIL-DTL 5015, I Circular Connector Receptacle, Size 32, 30 Position, Wall; Military Specification Amphenol Industrial
Connector Type Military Connector Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

MINI DIN JACK 6 POSITIONS - 80203-508B6L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
M12 Straight Female Cable Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Straight
View Details
SAE Hermetic Terminal Seal - 27404 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type USB
Voltage Rating 1000 volts
Current Rating 105.0 amps
View Details
75 OHM Connectors BNC 90° Plug - 110249 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Gender Male / Plug
Geometry Right Angle
View Details