Amphenol Industrial Connectors Mil-Qualified, Circular Body, All MS3100E32-7P

Description
5015 E Solder Wall Mt Recp. Pin Contacts
Request a Quote
Description
5015 E Solder Wall Mt Recp. Pin Contacts
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connectors Mil-Qualified, Circular Body, All - MS3100E32-7P - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Mil-Qualified, Circular Body, All
MS3100E32-7P
Connectors Mil-Qualified, Circular Body, All MS3100E32-7P
5015 E Solder Wall Mt Recp. Pin Contacts

5015 E Solder Wall Mt Recp. Pin Contacts

Buy Now
MIL Spec Connector - MIL-DTL 5015, I - MS3100E32-7P - Powell Electronics, Inc.
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
MS3100E32-7P
MIL Spec Connector - MIL-DTL 5015, I MS3100E32-7P
CONNECTOR

CONNECTOR

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
MS3100E32-7P
MIL Spec Connector - MIL-DTL 5015, I MS3100E32-7P
CONNECTOR

CONNECTOR

Buy Now
Circular Connector Receptacle, Size 32, 35 Position, Wall; Military Specification Amphenol Industrial - 96J7141 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 32, 35 Position, Wall; Military Specification Amphenol Industrial
96J7141
Circular Connector Receptacle, Size 32, 35 Position, Wall; Military Specification Amphenol Industrial 96J7141
CIRCULAR CONNECTOR RECEPTACLE, SIZE 32, 35 POSITION, WALL; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:35Contacts; Circular Contact Type:Solder Pin RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE, SIZE 32, 35 POSITION, WALL; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:35Contacts; Circular Contact Type:Solder Pin RoHS Compliant: No

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number MS3100E32-7P MS3100E32-7P 96J7141
Product Name Connectors Mil-Qualified, Circular Body, All MIL Spec Connector - MIL-DTL 5015, I Circular Connector Receptacle, Size 32, 35 Position, Wall; Military Specification Amphenol Industrial
Connector Type Circular / Cylindrical Connectors Military Connector Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

3-Prong Straight Connector, 15 Amp 250 Volt 6-15R with Green Neon Light - 5637 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 250 volts
Current Rating 15.0 amps
View Details
MIL-DTL-26500 Hermetic Connector -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Military Connector
View Details
Circular Connector Contacts - 1508-097-0180-16-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 16 to 20 AWG
View Details