Amphenol Industrial MIL Spec Connector - MIL-DTL 5015, I MS3100E28-6S

Description
ER 3C 3#4 SKT RECP WALL
Request a Quote
Description
ER 3C 3#4 SKT RECP WALL
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol MS3100E28-6S - PEI-Genesis
Philadelphia, PA, United States
ER 3C 3#4 SKT RECP WALL

ER 3C 3#4 SKT RECP WALL

Buy Now
MIL Spec Connector - MIL-DTL 5015, I - MS3100E28-6S - Powell Electronics, Inc.
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
MS3100E28-6S
MIL Spec Connector - MIL-DTL 5015, I MS3100E28-6S
CONNECTOR

CONNECTOR

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
MS3100E28-6S
MIL Spec Connector - MIL-DTL 5015, I MS3100E28-6S
CONNECTOR

CONNECTOR

Buy Now
Circular Connector, Receptacle, Size 28, 3 Position, Wall; Military Specification Amphenol Industrial - 33K9762 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 28, 3 Position, Wall; Military Specification Amphenol Industrial
33K9762
Circular Connector, Receptacle, Size 28, 3 Position, Wall; Military Specification Amphenol Industrial 33K9762
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 28, 3 POSITION, WALL; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Solder Socket RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 28, 3 POSITION, WALL; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Solder Socket RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol MS3100E28-6S MS3100E28-6S 33K9762
Product Name MIL Spec Connector - MIL-DTL 5015, I Circular Connector, Receptacle, Size 28, 3 Position, Wall; Military Specification Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

2 Piece Board to Board Connectors - 0.635mm Pitch Series - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Board to Board Connector
Termination Through Hole
Mounting PC Mount
View Details
100 Position Hermetic Bulkhead Connector - 24059 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 22 AWG
View Details
50 Ohm SMA Connector, SMA 90° Plug - 190515A - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Right Angle
Termination Crimp
View Details