Amphenol Industrial Circular Connector Receptacle, Size 28, 12 Position, Wall; Military Specification Amphenol Industrial MS3100E28-51S

Description
ER 12C 12#12 SKT RECP WALL
Request a Quote
Description
ER 12C 12#12 SKT RECP WALL
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol MS3100E28-51S - PEI-Genesis
Philadelphia, PA, United States
ER 12C 12#12 SKT RECP WALL

ER 12C 12#12 SKT RECP WALL

Buy Now
Circular Connector Receptacle, Size 28, 12 Position, Wall; Military Specification Amphenol Industrial - 96J7135 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 28, 12 Position, Wall; Military Specification Amphenol Industrial
96J7135
Circular Connector Receptacle, Size 28, 12 Position, Wall; Military Specification Amphenol Industrial 96J7135
CIRCULAR CONNECTOR RECEPTACLE, SIZE 28, 12 POSITION, WALL; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:12Contacts; Circular Contact Type:Solder Socket RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE, SIZE 28, 12 POSITION, WALL; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:12Contacts; Circular Contact Type:Solder Socket RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol MS3100E28-51S 96J7135
Product Name Circular Connector Receptacle, Size 28, 12 Position, Wall; Military Specification Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Spring Type Battery Connectors - Vertical Series - Rego Electronics Inc.
Specs
Current Rating 2.0 amps
View Details
100 Position Hermetic Bulkhead Connector - 24059 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 22 AWG
View Details
50 OHM ARINC/M39029 Connector, ARINC 600 Size 1 - 190401 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details