Amphenol Industrial Circular Connector Receptacle, Size 24, 13 Position, Wall; Military Specification Amphenol Industrial MS3100E24-58S

Description
CIRCULAR CONNECTOR RECEPTACLE, SIZE 24, 13 POSITION, WALL; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:13Contacts; Circular Contact Type:Solder Socket RoHS Compliant: No
Description
CIRCULAR CONNECTOR RECEPTACLE, SIZE 24, 13 POSITION, WALL; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:13Contacts; Circular Contact Type:Solder Socket RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Receptacle, Size 24, 13 Position, Wall; Military Specification Amphenol Industrial - 81K3466 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 24, 13 Position, Wall; Military Specification Amphenol Industrial
81K3466
Circular Connector Receptacle, Size 24, 13 Position, Wall; Military Specification Amphenol Industrial 81K3466
CIRCULAR CONNECTOR RECEPTACLE, SIZE 24, 13 POSITION, WALL; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:13Contacts; Circular Contact Type:Solder Socket RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE, SIZE 24, 13 POSITION, WALL; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:13Contacts; Circular Contact Type:Solder Socket RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 81K3466
Product Name Circular Connector Receptacle, Size 24, 13 Position, Wall; Military Specification Amphenol Industrial
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products