Amphenol Industrial MIL Spec Connector - MIL-DTL 5015, I MS3100E24-20P

Description
CONNECTOR
Request a Quote
Description
CONNECTOR
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
MS3100E24-20P
MIL Spec Connector - MIL-DTL 5015, I MS3100E24-20P
CONNECTOR

CONNECTOR

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
MS3100E24-20P
MIL Spec Connector - MIL-DTL 5015, I MS3100E24-20P
CONNECTOR

CONNECTOR

Buy Now
Circular Connector Receptacle, Size 24, 11 Position, Wall; Military Specification Amphenol Industrial - 96J7130 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 24, 11 Position, Wall; Military Specification Amphenol Industrial
96J7130
Circular Connector Receptacle, Size 24, 11 Position, Wall; Military Specification Amphenol Industrial 96J7130
CIRCULAR CONNECTOR RECEPTACLE, SIZE 24, 11 POSITION, WALL; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:11Contacts; Circular Contact Type:Solder Pin RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE, SIZE 24, 11 POSITION, WALL; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:11Contacts; Circular Contact Type:Solder Pin RoHS Compliant: No

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number MS3100E24-20P 96J7130
Product Name MIL Spec Connector - MIL-DTL 5015, I Circular Connector Receptacle, Size 24, 11 Position, Wall; Military Specification Amphenol Industrial
Connector Type Military Connector Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

MINI DIN JACK 8 POSITIONS - 80203-508E8AL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
RFW/PFW Series: Backpotted Connector Assembly -  - Douglas Electrical Components
Specs
Connector Type Military Connector
View Details
M39029 Connectors, Size 8 Pin 50 ohm - 190738 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Gender Male / Plug
Geometry Straight
View Details