Amphenol Industrial Circular Connector, Receptacle, Size 20, 6 Position, Wall; Military Specification Amphenol Industrial MS3100E20-17S

Description
ER 6C 1#16 5#12 SKT RECP WALL
Request a Quote
Description
ER 6C 1#16 5#12 SKT RECP WALL
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol MS3100E20-17S - PEI-Genesis
Philadelphia, PA, United States
ER 6C 1#16 5#12 SKT RECP WALL

ER 6C 1#16 5#12 SKT RECP WALL

Buy Now
Circular Connector, Receptacle, Size 20, 6 Position, Wall; Military Specification Amphenol Industrial - 31K4111 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 20, 6 Position, Wall; Military Specification Amphenol Industrial
31K4111
Circular Connector, Receptacle, Size 20, 6 Position, Wall; Military Specification Amphenol Industrial 31K4111
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 20, 6 POSITION, WALL; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Solder Socket RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 20, 6 POSITION, WALL; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Solder Socket RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol MS3100E20-17S 31K4111
Product Name Circular Connector, Receptacle, Size 20, 6 Position, Wall; Military Specification Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data