Amphenol Industrial Connectors Mil-Qualified, Circular Body, All MS3100E20-15S

Description
ER 7C 7#12 SKT RECP WALL
Request a Quote
Description
ER 7C 7#12 SKT RECP WALL
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol MS3100E20-15S - PEI-Genesis
Philadelphia, PA, United States
ER 7C 7#12 SKT RECP WALL

ER 7C 7#12 SKT RECP WALL

Buy Now
Connectors Mil-Qualified, Circular Body, All - MS3100E20-15S - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Mil-Qualified, Circular Body, All
MS3100E20-15S
Connectors Mil-Qualified, Circular Body, All MS3100E20-15S
5015 E Solder Wall Mt Recp. SKT Contacts

5015 E Solder Wall Mt Recp. SKT Contacts

Buy Now
MIL Spec Connector - MIL-DTL 5015, I - MS3100E20-15S - Powell Electronics, Inc.
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
MS3100E20-15S
MIL Spec Connector - MIL-DTL 5015, I MS3100E20-15S
CONNECTOR

CONNECTOR

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
MS3100E20-15S
MIL Spec Connector - MIL-DTL 5015, I MS3100E20-15S
CONNECTOR

CONNECTOR

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
MS3100E20-15S
MIL Spec Connector - MIL-DTL 5015, I MS3100E20-15S
CONNECTOR

CONNECTOR

Buy Now
Circular Connector, Receptacle, Size 20, 7 Position, Wall; Military Specification Amphenol Industrial - 31K4109 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 20, 7 Position, Wall; Military Specification Amphenol Industrial
31K4109
Circular Connector, Receptacle, Size 20, 7 Position, Wall; Military Specification Amphenol Industrial 31K4109
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 20, 7 POSITION, WALL; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Solder Socket RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 20, 7 POSITION, WALL; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Solder Socket RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Heilind Electronics, Inc. Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol MS3100E20-15S MS3100E20-15S MS3100E20-15S 31K4109
Product Name Connectors Mil-Qualified, Circular Body, All MIL Spec Connector - MIL-DTL 5015, I Circular Connector, Receptacle, Size 20, 7 Position, Wall; Military Specification Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Interconnect Input/Output Connectors - RJ11 Jacks - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Modular Connector and RJ Connector
Gender Female / Jack
Termination Through Hole
View Details
NPT Hermetic Terminal Seal - 27410 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type USB
Voltage Rating 1000 volts
View Details
50 Ohm TNC Connector, TNC Straight Plug - 190108 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Straight
Termination Crimp
View Details