Amphenol Industrial MIL Spec Connector - MIL-DTL 5015, I MS3100E16-13P

Description
CONNECTOR
Request a Quote
Description
CONNECTOR
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
MS3100E16-13P
MIL Spec Connector - MIL-DTL 5015, I MS3100E16-13P
CONNECTOR

CONNECTOR

Buy Now
Circular Connector, Receptacle, Size 16, 2 Position, Wall; Military Specification Amphenol Industrial - 96J7124 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 16, 2 Position, Wall; Military Specification Amphenol Industrial
96J7124
Circular Connector, Receptacle, Size 16, 2 Position, Wall; Military Specification Amphenol Industrial 96J7124
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 16, 2 POSITION, WALL; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Solder Pin RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 16, 2 POSITION, WALL; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Solder Pin RoHS Compliant: No

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number MS3100E16-13P 96J7124
Product Name MIL Spec Connector - MIL-DTL 5015, I Circular Connector, Receptacle, Size 16, 2 Position, Wall; Military Specification Amphenol Industrial
Connector Type Military Connector Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries plugable - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 300 to 1000 volts
Current Rating 6.0 to 488.0 amps
View Details
Powerpole ® 15-45 25A Right Angle PCB Contacts Tin Plated 34.5mm, Top Row, High Detent - 1317G2-BK - Anderson Power Products
Specs
Geometry Right Angle
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers