Win Source Part Number: 1195574-MS3100C20-29
Category: Connectors, Interconnects>Circul
Series: MIL-5015 Type
Number of Positions: 17
Color: Olive Drab
Features: Backshell
Connector Type: Receptacle, Male Pins
Termination: Solder Cup
Fastening Type: Threaded
Package: Bulk
Contact Material: Copper Alloy
Shielding: Unshielded
Applications: Marine, Military
Orientation: N (Normal)
Standard Package: 1
Mounting Feature: Flange
Shell Size - Insert: 20-29
Contact Finish - Mating: Silver
Mounting Type: Panel Mount
Temperature Range - Operating: -55°C ~ 125°C
Shell Material: Aluminum Alloy
Shell Finish: Olive Drab Chromate over Cadmium
Insert Material: Neoprene
Alternative Parts (Cross-Reference): MS3100C-20-29P; MS3100C2029P;
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 1 (Unlimited)
Backshell Material, Plating: Aluminum Alloy, Olive Drab Chromate over Cadmium
HTSUS: 8536.69.4020
Mfr: Amphenol Industrial Operations
Other Names: U62-168020-29P,AMS31
Base Product Number: MS3100C20
RoHS Status: RoHS non-compliant
Primary Material: Metal
MIL Series Connector, 17 Contact(s), Aluminum Alloy, Male, Solder Terminal, Receptacle, Product overview: MS3100C20-29P from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-MS3100C20-29P can be used for catalog matching and distributor lookup.
ER 17C 17#16 PIN RECP WALL
CONNECTOR
CONNECTOR
CONNECTOR
Circular Connector, MIL-DTL-5015 Solder, Threaded, Circular Military RoHS Compliant: No
Circular Connector, MIL-DTL-5015 Solder, Threaded, Circular Military RoHS Compliant: No
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | PEI-Genesis | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1195574-MS3100C20-29P | 436-MS3100C20-29P | Amphenol MS3100C20-29P | MS3100C20-29P | 25K6918 |
| Product Name | Connectors, Interconnects - Circular Connectors | Electronic Connector | MIL Spec Connector - MIL-DTL 5015, I | Circular Connector, Mil-Dtl-5015 Solder, Threaded, Circular Military Rohs Compliant Amphenol Industrial | |
| Connector Type | Circular / Cylindrical Connectors; Military Connector | Military Connector | Circular / Cylindrical Connectors; Military Connector |