Amphenol Industrial Circular Connector Receptacle, Size 32, 52 Position, Wall; Military Specification Amphenol Industrial MS3100A32-414SW

Description
CIRCULAR CONNECTOR RECEPTACLE, SIZE 32, 52 POSITION, WALL; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:52Contacts; Circular Contact Type:Solder Socket RoHS Compliant: No
Description
CIRCULAR CONNECTOR RECEPTACLE, SIZE 32, 52 POSITION, WALL; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:52Contacts; Circular Contact Type:Solder Socket RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Receptacle, Size 32, 52 Position, Wall; Military Specification Amphenol Industrial - 96J7091 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 32, 52 Position, Wall; Military Specification Amphenol Industrial
96J7091
Circular Connector Receptacle, Size 32, 52 Position, Wall; Military Specification Amphenol Industrial 96J7091
CIRCULAR CONNECTOR RECEPTACLE, SIZE 32, 52 POSITION, WALL; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:52Contacts; Circular Contact Type:Solder Socket RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE, SIZE 32, 52 POSITION, WALL; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:52Contacts; Circular Contact Type:Solder Socket RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 96J7091
Product Name Circular Connector Receptacle, Size 32, 52 Position, Wall; Military Specification Amphenol Industrial
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Multi-Channel Connectors - NC-8-MK-086-2 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
View Details
SCTU Rectangular Connectors - LV320/400-GY-S95-4-0-0 - Galco Industrial Electronics
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details