Amphenol Industrial Connectors Mil-Qualified, Circular Body, All MS3100A24-11P

Description
ER 9C 6#12 3#8 PIN RECP
Request a Quote
Description
ER 9C 6#12 3#8 PIN RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol MS3100A24-11P - PEI-Genesis
Philadelphia, PA, United States
ER 9C 6#12 3#8 PIN RECP

ER 9C 6#12 3#8 PIN RECP

Buy Now
Connectors Mil-Qualified, Circular Body, All - MS3100A24-11P - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Mil-Qualified, Circular Body, All
MS3100A24-11P
Connectors Mil-Qualified, Circular Body, All MS3100A24-11P
5015 Solder Wall Mt Recp. Pin Contacts

5015 Solder Wall Mt Recp. Pin Contacts

Buy Now
MIL Spec Connector - MIL-DTL 5015, I - MS3100A24-11P - Powell Electronics, Inc.
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
MS3100A24-11P
MIL Spec Connector - MIL-DTL 5015, I MS3100A24-11P
CONNECTOR

CONNECTOR

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
MS3100A24-11P
MIL Spec Connector - MIL-DTL 5015, I MS3100A24-11P
CONNECTOR

CONNECTOR

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
MS3100A24-11P
MIL Spec Connector - MIL-DTL 5015, I MS3100A24-11P
CONNECTOR

CONNECTOR

Buy Now
Circular Connector, Receptacle, Size 24, 9 Position, Wall; Military Specification Amphenol Industrial - 96J7022 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 24, 9 Position, Wall; Military Specification Amphenol Industrial
96J7022
Circular Connector, Receptacle, Size 24, 9 Position, Wall; Military Specification Amphenol Industrial 96J7022
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 24, 9 POSITION, WALL; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:9Contacts; Circular Contact Type:Solder Pin RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 24, 9 POSITION, WALL; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:9Contacts; Circular Contact Type:Solder Pin RoHS Compliant: No

Supplier's Site
Con Circ Wall Recp 09Ct Pin Rohs Compliant Amphenol Industrial - 75X1790 - Newark, An Avnet Company
Chicago, IL, United States
Con Circ Wall Recp 09Ct Pin Rohs Compliant Amphenol Industrial
75X1790
Con Circ Wall Recp 09Ct Pin Rohs Compliant Amphenol Industrial 75X1790
CON CIRC WALL RECP 09CT PIN ROHS COMPLIANT: NO

CON CIRC WALL RECP 09CT PIN ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  PEI-Genesis Heilind Electronics, Inc. Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol MS3100A24-11P MS3100A24-11P MS3100A24-11P 96J7022 75X1790
Product Name Connectors Mil-Qualified, Circular Body, All MIL Spec Connector - MIL-DTL 5015, I Circular Connector, Receptacle, Size 24, 9 Position, Wall; Military Specification Amphenol Industrial Con Circ Wall Recp 09Ct Pin Rohs Compliant Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

M.2 / Mini PCI-E 52P / Mini PCI 124P Connectors Series - Mini PCI-E 52P Connectors - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - DIP Through Hole Pogo Pins Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
7 Position Hermetic Bulkhead Connector - 24202 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 8 AWG
View Details
50 OHM ARINC/M39029 Connector, ARINC 600/404 Size 5 - 110123 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details