Amphenol Industrial Circular Connector, Receptacle, Size 22, 1 Position, Wall; Military Specification Amphenol Industrial MS3100A22-7S-RES

Description
ER 1C 1#0 SKT RECP WALL
Request a Quote
Description
ER 1C 1#0 SKT RECP WALL
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol MS3100A22-7S-RES - PEI-Genesis
Philadelphia, PA, United States
ER 1C 1#0 SKT RECP WALL

ER 1C 1#0 SKT RECP WALL

Buy Now
Circular Connector, Receptacle, Size 22, 1 Position, Wall; Military Specification Amphenol Industrial - 96J7015 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 22, 1 Position, Wall; Military Specification Amphenol Industrial
96J7015
Circular Connector, Receptacle, Size 22, 1 Position, Wall; Military Specification Amphenol Industrial 96J7015
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 22, 1 POSITION, WALL; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:1Contacts; Circular Contact Type:Solder Socket RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 22, 1 POSITION, WALL; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:1Contacts; Circular Contact Type:Solder Socket RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol MS3100A22-7S-RES 96J7015
Product Name Circular Connector, Receptacle, Size 22, 1 Position, Wall; Military Specification Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm TNC Connector, TNC Straight Plug - 190508 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Straight
Termination Crimp
View Details
D-Sub Connector Assemblies - 2262-A28400-025-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Geometry Right Angle
Mounting Through Hole, Right Angle
View Details
Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details