Amphenol Industrial Connectors, Interconnects - Circular Connectors MS3100A22-19P

Description
Win Source Part Number: 1042038-MS3100A22-19 P Category: Connectors, Interconnects>Circul ar Connectors Series: MIL-5015 Type Number of Positions: 14 Color: Olive Drab Features: Backshell Connector Type: Receptacle, Male Pins Termination: Solder Cup Fastening Type: Threaded Package: Bulk Contact Material: Copper Alloy Shielding: Unshielded Applications: Marine, Military Orientation: N (Normal) Standard Package: 1 Mounting Feature: Flange Shell Size - Insert: 22-19 Contact Finish - Mating: Silver Mounting Type: Panel Mount Temperature Range - Operating: -55°C ~ 125°C Shell Material: Aluminum Alloy Shell Finish: Olive Drab Chromate over Cadmium Insert Material: Neoprene Alternative Parts (Cross-Reference): BACC63BV18B14P9H; MS3102A22-19P; 97-3102A-22-19P(946) ; MS3102E20-27P; MS3102E22-19P; MS3100E22-19P; MS3102E28-20PMS3100A -22-19P; ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) Backshell Material, Plating: Aluminum Alloy, Olive Drab Chromate over Cadmium HTSUS: 8536.69.4020 Mfr: Amphenol Industrial Operations Other Names: 61-168022-19P,611680 2219P,MS3100A22-19P- ND,U61-168022-19P,AM S3100A22-19P,MS3100A 2219P Base Product Number: MS3100A22 RoHS Status: RoHS non-compliant Primary Material: Metal
Request a Quote Datasheet
Description
Win Source Part Number: 1042038-MS3100A22-19 P Category: Connectors, Interconnects>Circul ar Connectors Series: MIL-5015 Type Number of Positions: 14 Color: Olive Drab Features: Backshell Connector Type: Receptacle, Male Pins Termination: Solder Cup Fastening Type: Threaded Package: Bulk Contact Material: Copper Alloy Shielding: Unshielded Applications: Marine, Military Orientation: N (Normal) Standard Package: 1 Mounting Feature: Flange Shell Size - Insert: 22-19 Contact Finish - Mating: Silver Mounting Type: Panel Mount Temperature Range - Operating: -55°C ~ 125°C Shell Material: Aluminum Alloy Shell Finish: Olive Drab Chromate over Cadmium Insert Material: Neoprene Alternative Parts (Cross-Reference): BACC63BV18B14P9H; MS3102A22-19P; 97-3102A-22-19P(946) ; MS3102E20-27P; MS3102E22-19P; MS3100E22-19P; MS3102E28-20PMS3100A -22-19P; ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) Backshell Material, Plating: Aluminum Alloy, Olive Drab Chromate over Cadmium HTSUS: 8536.69.4020 Mfr: Amphenol Industrial Operations Other Names: 61-168022-19P,611680 2219P,MS3100A22-19P- ND,U61-168022-19P,AM S3100A22-19P,MS3100A 2219P Base Product Number: MS3100A22 RoHS Status: RoHS non-compliant Primary Material: Metal
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Circular Connectors - 1042038-MS3100A22-19P - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Circular Connectors
1042038-MS3100A22-19P
Connectors, Interconnects - Circular Connectors 1042038-MS3100A22-19P
Win Source Part Number: 1042038-MS3100A22-19 P Category: Connectors, Interconnects>Circul ar Connectors Series: MIL-5015 Type Number of Positions: 14 Color: Olive Drab Features: Backshell Connector Type: Receptacle, Male Pins Termination: Solder Cup Fastening Type: Threaded Package: Bulk Contact Material: Copper Alloy Shielding: Unshielded Applications: Marine, Military Orientation: N (Normal) Standard Package: 1 Mounting Feature: Flange Shell Size - Insert: 22-19 Contact Finish - Mating: Silver Mounting Type: Panel Mount Temperature Range - Operating: -55°C ~ 125°C Shell Material: Aluminum Alloy Shell Finish: Olive Drab Chromate over Cadmium Insert Material: Neoprene Alternative Parts (Cross-Reference): BACC63BV18B14P9H; MS3102A22-19P; 97-3102A-22-19P(946) ; MS3102E20-27P; MS3102E22-19P; MS3100E22-19P; MS3102E28-20PMS3100A -22-19P; ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) Backshell Material, Plating: Aluminum Alloy, Olive Drab Chromate over Cadmium HTSUS: 8536.69.4020 Mfr: Amphenol Industrial Operations Other Names: 61-168022-19P,611680 2219P,MS3100A22-19P- ND,U61-168022-19P,AM S3100A22-19P,MS3100A 2219P Base Product Number: MS3100A22 RoHS Status: RoHS non-compliant Primary Material: Metal

Win Source Part Number: 1042038-MS3100A22-19P
Category: Connectors, Interconnects>Circular Connectors
Series: MIL-5015 Type
Number of Positions: 14
Color: Olive Drab
Features: Backshell
Connector Type: Receptacle, Male Pins
Termination: Solder Cup
Fastening Type: Threaded
Package: Bulk
Contact Material: Copper Alloy
Shielding: Unshielded
Applications: Marine, Military
Orientation: N (Normal)
Standard Package: 1
Mounting Feature: Flange
Shell Size - Insert: 22-19
Contact Finish - Mating: Silver
Mounting Type: Panel Mount
Temperature Range - Operating: -55°C ~ 125°C
Shell Material: Aluminum Alloy
Shell Finish: Olive Drab Chromate over Cadmium
Insert Material: Neoprene
Alternative Parts (Cross-Reference): BACC63BV18B14P9H; MS3102A22-19P; 97-3102A-22-19P(946); MS3102E20-27P; MS3102E22-19P; MS3100E22-19P; MS3102E28-20PMS3100A-22-19P;
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
Backshell Material, Plating: Aluminum Alloy, Olive Drab Chromate over Cadmium
HTSUS: 8536.69.4020
Mfr: Amphenol Industrial Operations
Other Names: 61-168022-19P,6116802219P,MS3100A22-19P-ND,U61-168022-19P,AMS3100A22-19P,MS3100A2219P
Base Product Number: MS3100A22
RoHS Status: RoHS non-compliant
Primary Material: Metal

Buy Now Datasheet
MIL Spec Connector - MIL-DTL 5015, I - MS3100A22-19P - Powell Electronics, Inc.
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
MS3100A22-19P
MIL Spec Connector - MIL-DTL 5015, I MS3100A22-19P
CONNECTOR

CONNECTOR

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
MS3100A22-19P
MIL Spec Connector - MIL-DTL 5015, I MS3100A22-19P
CONNECTOR

CONNECTOR

Buy Now
Swedesboro, NJ, United States
ER 14C 14#16 PIN RECP

ER 14C 14#16 PIN RECP

Buy Now
Connectors Mil-Qualified, Circular Body, All - MS3100A22-19P - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Mil-Qualified, Circular Body, All
MS3100A22-19P
Connectors Mil-Qualified, Circular Body, All MS3100A22-19P
5015 Solder Wall Mt Recp. Pin Contacts

5015 Solder Wall Mt Recp. Pin Contacts

Buy Now
 - Amphenol MS3100A22-19P - PEI-Genesis
Philadelphia, PA, United States
ER 14C 14#16 PIN RECP

ER 14C 14#16 PIN RECP

Buy Now
Circular Connector Receptacle, Size 22, 14 Position, Wall; Military Specification Amphenol Industrial - 96J7003 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 22, 14 Position, Wall; Military Specification Amphenol Industrial
96J7003
Circular Connector Receptacle, Size 22, 14 Position, Wall; Military Specification Amphenol Industrial 96J7003
CIRCULAR CONNECTOR RECEPTACLE, SIZE 22, 14 POSITION, WALL; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:14Contacts; Circular Contact Type:Solder Pin RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE, SIZE 22, 14 POSITION, WALL; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:14Contacts; Circular Contact Type:Solder Pin RoHS Compliant: No

Supplier's Site Datasheet
Circular Connector, Mil-C-5015 Series (Vg95234), Receptacle, 14, Pin, Solder, Panel Mount Rohs Compliant Amphenol Industrial - 75X1762 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Mil-C-5015 Series (Vg95234), Receptacle, 14, Pin, Solder, Panel Mount Rohs Compliant Amphenol Industrial
75X1762
Circular Connector, Mil-C-5015 Series (Vg95234), Receptacle, 14, Pin, Solder, Panel Mount Rohs Compliant Amphenol Industrial 75X1762
Circular Connector, MIL-C-5015 Series (VG95234), Receptacle, 14, Pin, Solder, Panel Mount RoHS Compliant: No

Circular Connector, MIL-C-5015 Series (VG95234), Receptacle, 14, Pin, Solder, Panel Mount RoHS Compliant: No

Supplier's Site

Technical Specifications

  Win Source Electronics Powell Electronics, Inc. Powell Electronics, Inc. Heilind Electronics, Inc. PEI-Genesis Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1042038-MS3100A22-19P MS3100A22-19P MS3100A22-19P MS3100A22-19P Amphenol MS3100A22-19P 96J7003 75X1762
Product Name Connectors, Interconnects - Circular Connectors MIL Spec Connector - MIL-DTL 5015, I Connectors Mil-Qualified, Circular Body, All Circular Connector Receptacle, Size 22, 14 Position, Wall; Military Specification Amphenol Industrial Circular Connector, Mil-C-5015 Series (Vg95234), Receptacle, 14, Pin, Solder, Panel Mount Rohs Compliant Amphenol Industrial
Connector Type Circular / Cylindrical Connectors; Military Connector Military Connector Circular / Cylindrical Connectors Circular / Cylindrical Connectors; Military Connector Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

75 Ohm TRB Connector, Triax 3-Lug - 110459 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Straight
Coupling Bayonet
View Details
High Speed MIL-DTL-83527 -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Military Connector; Rectangular Connectors, Heavy Duty
View Details
PCI Express - 10018783-00002TLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
View Details
2 suppliers