Amphenol Corporation Connector Shell Size Amphenol Pcd MS30576A.

Description
Connector Shell Size:14 / 14S; Cable Diameter Max:11.11mm; Strain Relief Material:Aluminum Alloy; Product Range:-; For Use With:MS-3420 Series Sleeves RoHS Compliant: No
Description
Connector Shell Size:14 / 14S; Cable Diameter Max:11.11mm; Strain Relief Material:Aluminum Alloy; Product Range:-; For Use With:MS-3420 Series Sleeves RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Connector Shell Size Amphenol Pcd - 27AC9396 - Newark, An Avnet Company
Chicago, IL, United States
Connector Shell Size Amphenol Pcd
27AC9396
Connector Shell Size Amphenol Pcd 27AC9396
Connector Shell Size:14 / 14S; Cable Diameter Max:11.11mm; Strain Relief Material:Aluminum Alloy; Product Range:-; For Use With:MS-3420 Series Sleeves RoHS Compliant: No

Connector Shell Size:14 / 14S; Cable Diameter Max:11.11mm; Strain Relief Material:Aluminum Alloy; Product Range:-; For Use With:MS-3420 Series Sleeves RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 27AC9396
Product Name Connector Shell Size Amphenol Pcd
Unlock Full Specs
to access all available technical data

Similar Products

Connector Strain Relief - CZ3658-000 - TE Connectivity
Specs
Material Nickel - Titanium Alloy
Operating Temperature -65 to 200 C (-85 to 392 F)
View Details
2 suppliers
Multi Cable Liquid Tight Strain Relief - 85825250 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Mounting Size 1.47 inch (37.3 mm)
View Details
Gland, Cable; PG; 36; 50 mm; 65 mm; 47 mm; Brass; Neoprene; Nickel - 70074599 - Allied Electronics, Inc.
Specs
Material Brass
Color Nickel
Diameter 47.000 inch (1194 mm)
View Details
Liquid Tight Cordgrips for Solar Applications - Heyco®-Tite UL Listed/Recognized and CSA Certified - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.68 to 2.93 inch (42.67 to 74.42 mm)
Mounting Size 1 to 2 inch (25.4 to 50.8 mm)
View Details