Amphenol Corporation Connector Shell Size Amphenol Pcd MS305716A.

Description
Connector Shell Size:24 / 28; Cable Diameter Max:23.81mm; Strain Relief Material:Aluminum Alloy; Product Range:-; For Use With:MS-3420 Series Sleeves RoHS Compliant: No
Description
Connector Shell Size:24 / 28; Cable Diameter Max:23.81mm; Strain Relief Material:Aluminum Alloy; Product Range:-; For Use With:MS-3420 Series Sleeves RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Connector Shell Size Amphenol Pcd - 27AC9393 - Newark, An Avnet Company
Chicago, IL, United States
Connector Shell Size Amphenol Pcd
27AC9393
Connector Shell Size Amphenol Pcd 27AC9393
Connector Shell Size:24 / 28; Cable Diameter Max:23.81mm; Strain Relief Material:Aluminum Alloy; Product Range:-; For Use With:MS-3420 Series Sleeves RoHS Compliant: No

Connector Shell Size:24 / 28; Cable Diameter Max:23.81mm; Strain Relief Material:Aluminum Alloy; Product Range:-; For Use With:MS-3420 Series Sleeves RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 27AC9393
Product Name Connector Shell Size Amphenol Pcd
Unlock Full Specs
to access all available technical data

Similar Products

Multi Cable Liquid Tight Strain Relief - 85826140 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Mounting Size 0.8307 inch (21.1 mm)
View Details
Connector Strain Relief - 520436-1 - TE Connectivity
Specs
Material Copper
View Details
Liquid Tight Cordgrips for Solar Applications - Heyco®-Tite UL Listed/Recognized and CSA Certified - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.68 to 2.93 inch (42.67 to 74.42 mm)
Mounting Size 1 to 2 inch (25.4 to 50.8 mm)
View Details
Gland, Cable; 8 to 15 mm; Nickel-PlatedBrass; Neoprene; PG 16; IP68; 43 mm - 70074389 - Allied Electronics, Inc.
Specs
Material Brass
Color Nickel
Diameter 14.500 inch (368 mm)
View Details