Amphenol Corporation Connector Shell Size Amphenol Pcd MS305712C.

Description
Connector Shell Size:20 / 22; Cable Diameter Max:-; Strain Relief Material:-; Product Range:-; For Use With:QWLD MIL-C-22992 Series Connectors RoHS Compliant: No
Description
Connector Shell Size:20 / 22; Cable Diameter Max:-; Strain Relief Material:-; Product Range:-; For Use With:QWLD MIL-C-22992 Series Connectors RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Connector Shell Size Amphenol Pcd - 27AC9392 - Newark, An Avnet Company
Chicago, IL, United States
Connector Shell Size Amphenol Pcd
27AC9392
Connector Shell Size Amphenol Pcd 27AC9392
Connector Shell Size:20 / 22; Cable Diameter Max:-; Strain Relief Material:-; Product Range:-; For Use With:QWLD MIL-C-22992 Series Connectors RoHS Compliant: No

Connector Shell Size:20 / 22; Cable Diameter Max:-; Strain Relief Material:-; Product Range:-; For Use With:QWLD MIL-C-22992 Series Connectors RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 27AC9392
Product Name Connector Shell Size Amphenol Pcd
Unlock Full Specs
to access all available technical data

Similar Products

Gland, Cable; NPT; 1 in.; 36 in.; 55 mm; 33.3 mm; Brass; Neoprene; Nickel - 70074610 - Allied Electronics, Inc.
Specs
Material Brass
Color Nickel
Diameter 33.300 inch (846 mm)
View Details
Liquid Tight Cordgrips - Heyco®-Tite Solar Masthead® II - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.68 to 2.93 inch (42.67 to 74.42 mm)
Mounting Size 0.7500 to 2 inch (19.05 to 50.8 mm)
View Details
Connector Strain Relief - 5205729-3 - TE Connectivity
Specs
Material Polypropylene
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
Liquid Tight Strain Relief with Dome Nut - 85820630 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Diameter 0.118 to 0.276 inch (3 to 7 mm)
View Details