Amphenol Corporation Cable Clamp, Size 16S/16, Alum Alloy; Connector Shell Size Amphenol Pcd MS3057-8C

Description
CABLE CLAMP, SIZE 16S/16, ALUM ALLOY; Connector Shell Size:16S, 16; Cable Diameter Max:13.08mm; Strain Relief Material:Aluminum Alloy; Product Range:MS Series; For Use With:Amphenol MS-3420 Series Sleeves RoHS Compliant: No
Description
CABLE CLAMP, SIZE 16S/16, ALUM ALLOY; Connector Shell Size:16S, 16; Cable Diameter Max:13.08mm; Strain Relief Material:Aluminum Alloy; Product Range:MS Series; For Use With:Amphenol MS-3420 Series Sleeves RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Cable Clamp, Size 16S/16, Alum Alloy; Connector Shell Size Amphenol Pcd - 33AC4766 - Newark, An Avnet Company
Chicago, IL, United States
Cable Clamp, Size 16S/16, Alum Alloy; Connector Shell Size Amphenol Pcd
33AC4766
Cable Clamp, Size 16S/16, Alum Alloy; Connector Shell Size Amphenol Pcd 33AC4766
CABLE CLAMP, SIZE 16S/16, ALUM ALLOY; Connector Shell Size:16S, 16; Cable Diameter Max:13.08mm; Strain Relief Material:Aluminum Alloy; Product Range:MS Series; For Use With:Amphenol MS-3420 Series Sleeves RoHS Compliant: No

CABLE CLAMP, SIZE 16S/16, ALUM ALLOY; Connector Shell Size:16S, 16; Cable Diameter Max:13.08mm; Strain Relief Material:Aluminum Alloy; Product Range:MS Series; For Use With:Amphenol MS-3420 Series Sleeves RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 33AC4766
Product Name Cable Clamp, Size 16S/16, Alum Alloy; Connector Shell Size Amphenol Pcd
Unlock Full Specs
to access all available technical data

Similar Products

Connector Strain Relief - 5745174-1 - TE Connectivity
Specs
Material Zinc Alloy
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
Multi Cable Liquid Tight Strain Relief - 85825220 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Mounting Size 1.12 inch (28.4 mm)
View Details
Liquid Tight Cordgrips for Enphase Q Cables - Heyco®-Tite - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.7 to 2 inch (43.18 to 50.8 mm)
Mounting Size 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
View Details
Cable Gland; Brass; 12.5 to 18 mm Diameter, Cord Range; PG; PG 21; 7 mm; 19 mm - 70074632 - Allied Electronics, Inc.
Specs
Material Brass
Color Nickel
Diameter 1.114 inch (28.3 mm)
View Details