Amphenol Corporation Cable Clamp, Size 16/16S, Aluminium; Connector Shell Size Amphenol Pcd MS3057-8A

Description
CABLE CLAMP, SIZE 16/16S, ALUMINIUM; Connector Shell Size:16, 16S; Cable Diameter Max:14.29mm; Strain Relief Material:Aluminum Alloy; Product Range:MS Series; For Use With:Amphenol MS-3420 Sleeves RoHS Compliant: No
Datasheet
Description
CABLE CLAMP, SIZE 16/16S, ALUMINIUM; Connector Shell Size:16, 16S; Cable Diameter Max:14.29mm; Strain Relief Material:Aluminum Alloy; Product Range:MS Series; For Use With:Amphenol MS-3420 Sleeves RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Clamp, Size 16/16S, Aluminium; Connector Shell Size Amphenol Pcd - 66X5676 - Newark, An Avnet Company
Chicago, IL, United States
Cable Clamp, Size 16/16S, Aluminium; Connector Shell Size Amphenol Pcd
66X5676
Cable Clamp, Size 16/16S, Aluminium; Connector Shell Size Amphenol Pcd 66X5676
CABLE CLAMP, SIZE 16/16S, ALUMINIUM; Connector Shell Size:16, 16S; Cable Diameter Max:14.29mm; Strain Relief Material:Aluminum Alloy; Product Range:MS Series; For Use With:Amphenol MS-3420 Sleeves RoHS Compliant: No

CABLE CLAMP, SIZE 16/16S, ALUMINIUM; Connector Shell Size:16, 16S; Cable Diameter Max:14.29mm; Strain Relief Material:Aluminum Alloy; Product Range:MS Series; For Use With:Amphenol MS-3420 Sleeves RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 66X5676
Product Name Cable Clamp, Size 16/16S, Aluminium; Connector Shell Size Amphenol Pcd
Unlock Full Specs
to access all available technical data

Similar Products

Multi Cable Liquid Tight Strain Relief - 85825320 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Mounting Size 2.13 inch (54.1 mm)
View Details
Liquid Tight Cordgrips for Enphase Q Cables - Heyco®-Tite - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.7 to 2 inch (43.18 to 50.8 mm)
Mounting Size 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
View Details
Cable Gland; 24-38.5 mm; Polyamide 6; Neoprene; Light Gray; PG 42; 68 mm; 60 mm - 70075276 - Allied Electronics, Inc.
Specs
Material Polyamide 6
Color Light Gray
Diameter 24.000 to 1.516 inch (610 to 38.5 mm)
View Details