Amphenol Corporation Cable Clamp, Size 14S, Aluminium Alloy; Connector Shell Size Amphenol Pcd MS3057-6C

Description
CABLE CLAMP, SIZE 14S, ALUMINIUM ALLOY; Connector Shell Size:14S; Cable Diameter Max:11.13mm; Strain Relief Material:Aluminum Alloy; Product Range:MS Series; For Use With:Amphenol MS-3420 Series Sleeves RoHS Compliant: No
Description
CABLE CLAMP, SIZE 14S, ALUMINIUM ALLOY; Connector Shell Size:14S; Cable Diameter Max:11.13mm; Strain Relief Material:Aluminum Alloy; Product Range:MS Series; For Use With:Amphenol MS-3420 Series Sleeves RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Cable Clamp, Size 14S, Aluminium Alloy; Connector Shell Size Amphenol Pcd - 33AC4765 - Newark, An Avnet Company
Chicago, IL, United States
Cable Clamp, Size 14S, Aluminium Alloy; Connector Shell Size Amphenol Pcd
33AC4765
Cable Clamp, Size 14S, Aluminium Alloy; Connector Shell Size Amphenol Pcd 33AC4765
CABLE CLAMP, SIZE 14S, ALUMINIUM ALLOY; Connector Shell Size:14S; Cable Diameter Max:11.13mm; Strain Relief Material:Aluminum Alloy; Product Range:MS Series; For Use With:Amphenol MS-3420 Series Sleeves RoHS Compliant: No

CABLE CLAMP, SIZE 14S, ALUMINIUM ALLOY; Connector Shell Size:14S; Cable Diameter Max:11.13mm; Strain Relief Material:Aluminum Alloy; Product Range:MS Series; For Use With:Amphenol MS-3420 Series Sleeves RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 33AC4765
Product Name Cable Clamp, Size 14S, Aluminium Alloy; Connector Shell Size Amphenol Pcd
Unlock Full Specs
to access all available technical data

Similar Products

Gland, Cable; Metric; M 20 x 1.5; 22 mm; 32 mm; 20 mm; Brass; Neoprene; Nickel - 70074616 - Allied Electronics, Inc.
Specs
Material Brass
Color Nickel
Diameter 20.000 inch (508 mm)
View Details
Metal Liquid Tight Cordgrips - Heyco®-Tite Solar Masthead® - PennEngineering®
Specs
Material Stainless Steel
Length 2.22 to 2.92 inch (56.39 to 74.17 mm)
Mounting Size 1 to 2 inch (25.4 to 50.8 mm)
View Details
Connector Strain Relief - 5745854-5 - TE Connectivity
Specs
Material Thermoplastic
Operating Temperature -55 to 85 C (-67 to 185 F)
View Details
Liquid Tight Strain Relief with Dome Nut - 85820620 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Diameter 0.079 to 0.236 inch (2 to 6 mm)
View Details