Amphenol Corporation Cable Clamp, Size 14, Aluminium Alloy; Connector Shell Size Amphenol Pcd MS3057-6A

Description
CABLE CLAMP, SIZE 14, ALUMINIUM ALLOY; Connector Shell Size:14; Cable Diameter Max:11.12mm; Strain Relief Material:Aluminum Alloy; Product Range:MS Series; For Use With:Amphenol MS-3420 Series Sleeves RoHS Compliant: No
Description
CABLE CLAMP, SIZE 14, ALUMINIUM ALLOY; Connector Shell Size:14; Cable Diameter Max:11.12mm; Strain Relief Material:Aluminum Alloy; Product Range:MS Series; For Use With:Amphenol MS-3420 Series Sleeves RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Cable Clamp, Size 14, Aluminium Alloy; Connector Shell Size Amphenol Pcd - 33AC4764 - Newark, An Avnet Company
Chicago, IL, United States
Cable Clamp, Size 14, Aluminium Alloy; Connector Shell Size Amphenol Pcd
33AC4764
Cable Clamp, Size 14, Aluminium Alloy; Connector Shell Size Amphenol Pcd 33AC4764
CABLE CLAMP, SIZE 14, ALUMINIUM ALLOY; Connector Shell Size:14; Cable Diameter Max:11.12mm; Strain Relief Material:Aluminum Alloy; Product Range:MS Series; For Use With:Amphenol MS-3420 Series Sleeves RoHS Compliant: No

CABLE CLAMP, SIZE 14, ALUMINIUM ALLOY; Connector Shell Size:14; Cable Diameter Max:11.12mm; Strain Relief Material:Aluminum Alloy; Product Range:MS Series; For Use With:Amphenol MS-3420 Series Sleeves RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 33AC4764
Product Name Cable Clamp, Size 14, Aluminium Alloy; Connector Shell Size Amphenol Pcd
Unlock Full Specs
to access all available technical data

Similar Products

Cable Gland; 14-25 mm; Polyamide 6; Neoprene; Black; PG 29; 53 mm; 42 mm; IP68 - 70074437 - Allied Electronics, Inc.
Specs
Material Polyamide 6
Color Black
Diameter 14.000 to 0.984 inch (356 to 25 mm)
View Details
Liquid Tight Cordgrips for Solar Applications - Heyco®-Tite UL Listed/Recognized and CSA Certified - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.68 to 2.93 inch (42.67 to 74.42 mm)
Mounting Size 1 to 2 inch (25.4 to 50.8 mm)
View Details
Multi Cable Liquid Tight Strain Relief - 85826270 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Mounting Size 1.92 inch (48.7 mm)
View Details