Amphenol Corporation Cable Clamp, Size 10Sl/12S, Alum Alloy; Connector Shell Size Amphenol Pcd MS3057-4C

Description
CABLE CLAMP, SIZE 10SL/12S, ALUM ALLOY; Connector Shell Size:10SL, 12S; Cable Diameter Max:7.92mm; Strain Relief Material:Aluminium Alloy; Product Range:MS Series; For Use With:Amphenol MS-3420 Series Sleeves RoHS Compliant: No
Description
CABLE CLAMP, SIZE 10SL/12S, ALUM ALLOY; Connector Shell Size:10SL, 12S; Cable Diameter Max:7.92mm; Strain Relief Material:Aluminium Alloy; Product Range:MS Series; For Use With:Amphenol MS-3420 Series Sleeves RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Cable Clamp, Size 10Sl/12S, Alum Alloy; Connector Shell Size Amphenol Pcd - 33AC4762 - Newark, An Avnet Company
Chicago, IL, United States
Cable Clamp, Size 10Sl/12S, Alum Alloy; Connector Shell Size Amphenol Pcd
33AC4762
Cable Clamp, Size 10Sl/12S, Alum Alloy; Connector Shell Size Amphenol Pcd 33AC4762
CABLE CLAMP, SIZE 10SL/12S, ALUM ALLOY; Connector Shell Size:10SL, 12S; Cable Diameter Max:7.92mm; Strain Relief Material:Aluminium Alloy; Product Range:MS Series; For Use With:Amphenol MS-3420 Series Sleeves RoHS Compliant: No

CABLE CLAMP, SIZE 10SL/12S, ALUM ALLOY; Connector Shell Size:10SL, 12S; Cable Diameter Max:7.92mm; Strain Relief Material:Aluminium Alloy; Product Range:MS Series; For Use With:Amphenol MS-3420 Series Sleeves RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 33AC4762
Product Name Cable Clamp, Size 10Sl/12S, Alum Alloy; Connector Shell Size Amphenol Pcd
Unlock Full Specs
to access all available technical data

Similar Products

Connector Strain Relief - 5747100-3 - TE Connectivity
Specs
Material Thermoplastic
Operating Temperature -55 to 85 C (-67 to 185 F)
View Details
Metal Liquid Tight Cordgrips - Heyco®-Tite Solar Masthead® - PennEngineering®
Specs
Material Stainless Steel
Length 2.22 to 2.92 inch (56.39 to 74.17 mm)
Mounting Size 1 to 2 inch (25.4 to 50.8 mm)
View Details
Strain Relief Liquid Tight Flex - 85820060 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Diameter 0.512 to 0.709 inch (13 to 18 mm)
View Details
Gland, Cable; Metric; M 20 x 1.5; 27 mm; 43 mm; 20 mm; Polyamide 6; Neoprene - 70074542 - Allied Electronics, Inc.
Specs
Material Polyamide 6
Color Light Gray
Diameter 0.787 inch (20 mm)
View Details