Amphenol Corporation Cable Clamp, Size 10, Aluminium Alloy; Connector Shell Size Amphenol Pcd MS3057-4A

Description
CABLE CLAMP, SIZE 10, ALUMINIUM ALLOY; Connector Shell Size:10; Cable Diameter Max:7.93mm; Strain Relief Material:Aluminum Alloy; Product Range:MS Series; For Use With:Amphenol MS-3420 Series Sleeves RoHS Compliant: No
Datasheet
Description
CABLE CLAMP, SIZE 10, ALUMINIUM ALLOY; Connector Shell Size:10; Cable Diameter Max:7.93mm; Strain Relief Material:Aluminum Alloy; Product Range:MS Series; For Use With:Amphenol MS-3420 Series Sleeves RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Clamp, Size 10, Aluminium Alloy; Connector Shell Size Amphenol Pcd - 33AC4761 - Newark, An Avnet Company
Chicago, IL, United States
Cable Clamp, Size 10, Aluminium Alloy; Connector Shell Size Amphenol Pcd
33AC4761
Cable Clamp, Size 10, Aluminium Alloy; Connector Shell Size Amphenol Pcd 33AC4761
CABLE CLAMP, SIZE 10, ALUMINIUM ALLOY; Connector Shell Size:10; Cable Diameter Max:7.93mm; Strain Relief Material:Aluminum Alloy; Product Range:MS Series; For Use With:Amphenol MS-3420 Series Sleeves RoHS Compliant: No

CABLE CLAMP, SIZE 10, ALUMINIUM ALLOY; Connector Shell Size:10; Cable Diameter Max:7.93mm; Strain Relief Material:Aluminum Alloy; Product Range:MS Series; For Use With:Amphenol MS-3420 Series Sleeves RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 33AC4761
Product Name Cable Clamp, Size 10, Aluminium Alloy; Connector Shell Size Amphenol Pcd
Unlock Full Specs
to access all available technical data

Similar Products

Connector Strain Relief - 554725-5 - TE Connectivity
Specs
Material Copper Alloy
Length 0.4000 inch (10.16 mm)
View Details
Liquid Tight Cordgrips for Solar Applications - Heyco®-Tite UL Listed/Recognized and CSA Certified - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.68 to 2.93 inch (42.67 to 74.42 mm)
Mounting Size 1 to 2 inch (25.4 to 50.8 mm)
View Details
Liquid Tight Strain Relief - Nickel Plated Brass - 85824290 - Interpower
Specs
Material Brass
Color Silver
Diameter 0.984 to 1.220 inch (25 to 31 mm)
View Details
Cord Grip; 1.5 to 6 mm; NPT; 3/8 in.; 11 mm; 17.1 mm; Polyamide 6; Neoprene - 70075268 - Allied Electronics, Inc.
Specs
Material Polyamide 6
Color Light Gray
Diameter 0.673 inch (17.1 mm)
View Details