Amphenol Industrial Electrical Cable/Wire MS3057-4A

Description
CABLE CLAMP, SIZE 10, ALUMINIUM ALLOY; CONNECTOR SHELL SIZE:10; CABLE DIAMETER MAX:7.93MM; STRAIN RELIEF MATERIAL:ALUMINIUM ALLOY; PRODUCT RANGE:MS SERIES; FOR USE WITH:AMPHENOL MS-3420 SERIES SLEEVES ROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY
Description
CABLE CLAMP, SIZE 10, ALUMINIUM ALLOY; CONNECTOR SHELL SIZE:10; CABLE DIAMETER MAX:7.93MM; STRAIN RELIEF MATERIAL:ALUMINIUM ALLOY; PRODUCT RANGE:MS SERIES; FOR USE WITH:AMPHENOL MS-3420 SERIES SLEEVES ROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Electrical Cable/Wire - 390046 - Radwell International
Willingboro, NJ, United States
Electrical Cable/Wire
390046
Electrical Cable/Wire 390046
CABLE CLAMP, SIZE 10, ALUMINIUM ALLOY; CONNECTOR SHELL SIZE:10; CABLE DIAMETER MAX:7.93MM; STRAIN RELIEF MATERIAL:ALUMINIUM ALLOY; PRODUCT RANGE:MS SERIES; FOR USE WITH:AMPHENOL MS-3420 SERIES SLEEVES ROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY

CABLE CLAMP, SIZE 10, ALUMINIUM ALLOY; CONNECTOR SHELL SIZE:10; CABLE DIAMETER MAX:7.93MM; STRAIN RELIEF MATERIAL:ALUMINIUM ALLOY; PRODUCT RANGE:MS SERIES; FOR USE WITH:AMPHENOL MS-3420 SERIES SLEEVES ROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Cable Assemblies
Product Number 390046
Product Name Electrical Cable/Wire
Unlock Full Specs
to access all available technical data

Similar Products

Dvi To Dvi Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DVI Cable
Gender Male-Male
View Details
4+4 Pos. Female Receptacle T-Contact DIL 22 AWG Straight Cable Assembly, 150mm, single-end, 101Lok - M80-FB10868FC-0150L - Harwin Plc
Specs
Standards / Certifications RoHS
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details
USB-C Fast Charging Cable for Square Handheld POS Terminal by AGOZ - USBCtoA_SQR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details