Amphenol Corporation Cable Clamp, Size 8, Aluminium Alloy; Connector Shell Size Amphenol Pcd MS3057-3A

Description
CABLE CLAMP, SIZE 8, ALUMINIUM ALLOY; Connector Shell Size:8; Cable Diameter Max:6.35mm; Strain Relief Material:Aluminum Alloy; Product Range:MS Series; For Use With:Amphenol MS-3420 Series Sleeves RoHS Compliant: No
Description
CABLE CLAMP, SIZE 8, ALUMINIUM ALLOY; Connector Shell Size:8; Cable Diameter Max:6.35mm; Strain Relief Material:Aluminum Alloy; Product Range:MS Series; For Use With:Amphenol MS-3420 Series Sleeves RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Cable Clamp, Size 8, Aluminium Alloy; Connector Shell Size Amphenol Pcd - 33AC4757 - Newark, An Avnet Company
Chicago, IL, United States
Cable Clamp, Size 8, Aluminium Alloy; Connector Shell Size Amphenol Pcd
33AC4757
Cable Clamp, Size 8, Aluminium Alloy; Connector Shell Size Amphenol Pcd 33AC4757
CABLE CLAMP, SIZE 8, ALUMINIUM ALLOY; Connector Shell Size:8; Cable Diameter Max:6.35mm; Strain Relief Material:Aluminum Alloy; Product Range:MS Series; For Use With:Amphenol MS-3420 Series Sleeves RoHS Compliant: No

CABLE CLAMP, SIZE 8, ALUMINIUM ALLOY; Connector Shell Size:8; Cable Diameter Max:6.35mm; Strain Relief Material:Aluminum Alloy; Product Range:MS Series; For Use With:Amphenol MS-3420 Series Sleeves RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 33AC4757
Product Name Cable Clamp, Size 8, Aluminium Alloy; Connector Shell Size Amphenol Pcd
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Tight Cordgrips for Solar Applications - Heyco®-Tite UL Listed/Recognized and CSA Certified - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.68 to 2.93 inch (42.67 to 74.42 mm)
Mounting Size 1 to 2 inch (25.4 to 50.8 mm)
View Details
Gland, Straight; 13 to 26 mm; PG; PG36;13 mm; 47 mm; Polyamide 6; Neoprene - 70075267 - Allied Electronics, Inc.
Specs
Material Polyamide 6
Color Light Gray
Diameter 1.850 inch (47 mm)
View Details
Liquid Tight Strain Relief - Nickel Plated Brass - 85824180 - Interpower
Specs
Material Brass
Color Silver
Diameter 0.866 to 1.260 inch (22 to 32 mm)
View Details