Amphenol Corporation Cable Clamp, Size 40, Aluminium Alloy; Connector Shell Size Amphenol Pcd MS3057-28C

Description
CABLE CLAMP, SIZE 40, ALUMINIUM ALLOY; Connector Shell Size:40; Cable Diameter Max:40.92mm; Strain Relief Material:Aluminum Alloy; Product Range:MS Series; For Use With:Amphenol MS-3420 Series Sleeves RoHS Compliant: Yes
Description
CABLE CLAMP, SIZE 40, ALUMINIUM ALLOY; Connector Shell Size:40; Cable Diameter Max:40.92mm; Strain Relief Material:Aluminum Alloy; Product Range:MS Series; For Use With:Amphenol MS-3420 Series Sleeves RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cable Clamp, Size 40, Aluminium Alloy; Connector Shell Size Amphenol Pcd - 33AC4756 - Newark, An Avnet Company
Chicago, IL, United States
Cable Clamp, Size 40, Aluminium Alloy; Connector Shell Size Amphenol Pcd
33AC4756
Cable Clamp, Size 40, Aluminium Alloy; Connector Shell Size Amphenol Pcd 33AC4756
CABLE CLAMP, SIZE 40, ALUMINIUM ALLOY; Connector Shell Size:40; Cable Diameter Max:40.92mm; Strain Relief Material:Aluminum Alloy; Product Range:MS Series; For Use With:Amphenol MS-3420 Series Sleeves RoHS Compliant: Yes

CABLE CLAMP, SIZE 40, ALUMINIUM ALLOY; Connector Shell Size:40; Cable Diameter Max:40.92mm; Strain Relief Material:Aluminum Alloy; Product Range:MS Series; For Use With:Amphenol MS-3420 Series Sleeves RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 33AC4756
Product Name Cable Clamp, Size 40, Aluminium Alloy; Connector Shell Size Amphenol Pcd
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Tight Cordgrips - Heyco®-Tite Solar Masthead® II - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.68 to 2.93 inch (42.67 to 74.42 mm)
Mounting Size 0.7500 to 2 inch (19.05 to 50.8 mm)
View Details
EMI/RFI Proof Liquid Tight Strain Relief - 85824640 - Interpower
Specs
Material Brass
Color Silver
Diameter 0.157 to 0.315 inch (4 to 8 mm)
View Details
Cable Gland; PG; 9 mm; 17 mm; 35 mm; 15.2 mm; Brass; Neoprene; Nickel - 70074386 - Allied Electronics, Inc.
Specs
Material Brass
Color Nickel
Diameter 15.200 inch (386 mm)
View Details