Amphenol Corporation Cable Clamp, Size 36, Aluminium Alloy; Connector Shell Size Amphenol Pcd MS3057-24C

Description
CABLE CLAMP, SIZE 36, ALUMINIUM ALLOY; Connector Shell Size:36; Cable Diameter Max:34.62mm; Strain Relief Material:Aluminum Alloy; Product Range:MS Series; For Use With:Amphenol MS-3420 Series Sleeves RoHS Compliant: Yes
Description
CABLE CLAMP, SIZE 36, ALUMINIUM ALLOY; Connector Shell Size:36; Cable Diameter Max:34.62mm; Strain Relief Material:Aluminum Alloy; Product Range:MS Series; For Use With:Amphenol MS-3420 Series Sleeves RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cable Clamp, Size 36, Aluminium Alloy; Connector Shell Size Amphenol Pcd - 33AC4754 - Newark, An Avnet Company
Chicago, IL, United States
Cable Clamp, Size 36, Aluminium Alloy; Connector Shell Size Amphenol Pcd
33AC4754
Cable Clamp, Size 36, Aluminium Alloy; Connector Shell Size Amphenol Pcd 33AC4754
CABLE CLAMP, SIZE 36, ALUMINIUM ALLOY; Connector Shell Size:36; Cable Diameter Max:34.62mm; Strain Relief Material:Aluminum Alloy; Product Range:MS Series; For Use With:Amphenol MS-3420 Series Sleeves RoHS Compliant: Yes

CABLE CLAMP, SIZE 36, ALUMINIUM ALLOY; Connector Shell Size:36; Cable Diameter Max:34.62mm; Strain Relief Material:Aluminum Alloy; Product Range:MS Series; For Use With:Amphenol MS-3420 Series Sleeves RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 33AC4754
Product Name Cable Clamp, Size 36, Aluminium Alloy; Connector Shell Size Amphenol Pcd
Unlock Full Specs
to access all available technical data

Similar Products

Multi Cable Liquid Tight Strain Relief - 85826250 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Mounting Size 1.92 inch (48.7 mm)
View Details
Connector Strain Relief - 1-2308272-5 - TE Connectivity
Specs
Material Zinc
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
Liquid Tight Cordgrips - Heyco®-Tite Solar Masthead® II - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.68 to 2.93 inch (42.67 to 74.42 mm)
Mounting Size 0.7500 to 2 inch (19.05 to 50.8 mm)
View Details
Cable Gland; Brass; 4 to 6.5 mm Diameter, Cord Range; PG; PG 7; 5 mm; 7 mm - 70074627 - Allied Electronics, Inc.
Specs
Material Brass
Color Nickel
Diameter 0.492 inch (12.5 mm)
View Details