Amphenol Corporation Cable Clamp, Size 36, Aluminium Alloy; Connector Shell Size Amphenol Pcd MS3057-24A

Description
CABLE CLAMP, SIZE 36, ALUMINIUM ALLOY; Connector Shell Size:36; Cable Diameter Max:34.92mm; Strain Relief Material:Aluminum Alloy; Product Range:MS Series; For Use With:Amphenol MS-3420 Series Sleeves RoHS Compliant: No
Datasheet
Description
CABLE CLAMP, SIZE 36, ALUMINIUM ALLOY; Connector Shell Size:36; Cable Diameter Max:34.92mm; Strain Relief Material:Aluminum Alloy; Product Range:MS Series; For Use With:Amphenol MS-3420 Series Sleeves RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Clamp, Size 36, Aluminium Alloy; Connector Shell Size Amphenol Pcd - 33AC4753 - Newark, An Avnet Company
Chicago, IL, United States
Cable Clamp, Size 36, Aluminium Alloy; Connector Shell Size Amphenol Pcd
33AC4753
Cable Clamp, Size 36, Aluminium Alloy; Connector Shell Size Amphenol Pcd 33AC4753
CABLE CLAMP, SIZE 36, ALUMINIUM ALLOY; Connector Shell Size:36; Cable Diameter Max:34.92mm; Strain Relief Material:Aluminum Alloy; Product Range:MS Series; For Use With:Amphenol MS-3420 Series Sleeves RoHS Compliant: No

CABLE CLAMP, SIZE 36, ALUMINIUM ALLOY; Connector Shell Size:36; Cable Diameter Max:34.92mm; Strain Relief Material:Aluminum Alloy; Product Range:MS Series; For Use With:Amphenol MS-3420 Series Sleeves RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 33AC4753
Product Name Cable Clamp, Size 36, Aluminium Alloy; Connector Shell Size Amphenol Pcd
Unlock Full Specs
to access all available technical data

Similar Products

Gland, Cable; Metric; M 50 x 1.5; 60 mm; 67 mm; 50 mm; Polyamide 6; Neoprene - 70074551 - Allied Electronics, Inc.
Specs
Material Polyamide 6
Color Light Gray
Diameter 1.969 inch (50 mm)
View Details
Metal Liquid Tight Cordgrips - Heyco®-Tite Solar Masthead® - PennEngineering®
Specs
Material Stainless Steel
Length 2.22 to 2.92 inch (56.39 to 74.17 mm)
Mounting Size 1 to 2 inch (25.4 to 50.8 mm)
View Details
Liquid Tight Strain Relief - Nickel Plated Brass - 85824060 - Interpower
Specs
Material Brass
Color Silver
Diameter 0.512 to 0.709 inch (13 to 18 mm)
View Details