Amphenol Corporation Cable Clamp, Size 32, Aluminium Alloy; Connector Shell Size Amphenol Pcd MS3057-20C

Description
CABLE CLAMP, SIZE 32, ALUMINIUM ALLOY; Connector Shell Size:32; Cable Diameter Max:30.48mm; Strain Relief Material:Aluminum Alloy; Product Range:MS Series; For Use With:Amphenol MS-3420 Series Sleeves RoHS Compliant: No
Datasheet
Description
CABLE CLAMP, SIZE 32, ALUMINIUM ALLOY; Connector Shell Size:32; Cable Diameter Max:30.48mm; Strain Relief Material:Aluminum Alloy; Product Range:MS Series; For Use With:Amphenol MS-3420 Series Sleeves RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Clamp, Size 32, Aluminium Alloy; Connector Shell Size Amphenol Pcd - 33AC4752 - Newark, An Avnet Company
Chicago, IL, United States
Cable Clamp, Size 32, Aluminium Alloy; Connector Shell Size Amphenol Pcd
33AC4752
Cable Clamp, Size 32, Aluminium Alloy; Connector Shell Size Amphenol Pcd 33AC4752
CABLE CLAMP, SIZE 32, ALUMINIUM ALLOY; Connector Shell Size:32; Cable Diameter Max:30.48mm; Strain Relief Material:Aluminum Alloy; Product Range:MS Series; For Use With:Amphenol MS-3420 Series Sleeves RoHS Compliant: No

CABLE CLAMP, SIZE 32, ALUMINIUM ALLOY; Connector Shell Size:32; Cable Diameter Max:30.48mm; Strain Relief Material:Aluminum Alloy; Product Range:MS Series; For Use With:Amphenol MS-3420 Series Sleeves RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 33AC4752
Product Name Cable Clamp, Size 32, Aluminium Alloy; Connector Shell Size Amphenol Pcd
Unlock Full Specs
to access all available technical data

Similar Products

EMI/RFI Proof Liquid Tight Strain Relief - 85824620 - Interpower
Specs
Material Brass
Color Silver
Diameter 0.157 to 0.315 inch (4 to 8 mm)
View Details
Connector Strain Relief - 207470-1 - TE Connectivity
Specs
Material Thermoplastic
View Details
Cable Gland; PG; 9 mm; 17 mm; 35 mm; 15.2 mm; Brass; Neoprene; Nickel - 70074386 - Allied Electronics, Inc.
Specs
Material Brass
Color Nickel
Diameter 15.200 inch (386 mm)
View Details
Liquid Tight Cordgrips for Solar Applications - Heyco®-Tite UL Listed/Recognized and CSA Certified - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.68 to 2.93 inch (42.67 to 74.42 mm)
Mounting Size 1 to 2 inch (25.4 to 50.8 mm)
View Details