Amphenol Corporation Cable Clamp, Size 32, Aluminium Alloy; Connector Shell Size Amphenol Pcd MS3057-20A

Description
CABLE CLAMP, SIZE 32, ALUMINIUM ALLOY; Connector Shell Size:32; Cable Diameter Max:31.7mm; Strain Relief Material:Aluminum Alloy; Product Range:MS Series; For Use With:Amphenol MS-3420 Series Sleeves RoHS Compliant: No
Description
CABLE CLAMP, SIZE 32, ALUMINIUM ALLOY; Connector Shell Size:32; Cable Diameter Max:31.7mm; Strain Relief Material:Aluminum Alloy; Product Range:MS Series; For Use With:Amphenol MS-3420 Series Sleeves RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Cable Clamp, Size 32, Aluminium Alloy; Connector Shell Size Amphenol Pcd - 33AC4751 - Newark, An Avnet Company
Chicago, IL, United States
Cable Clamp, Size 32, Aluminium Alloy; Connector Shell Size Amphenol Pcd
33AC4751
Cable Clamp, Size 32, Aluminium Alloy; Connector Shell Size Amphenol Pcd 33AC4751
CABLE CLAMP, SIZE 32, ALUMINIUM ALLOY; Connector Shell Size:32; Cable Diameter Max:31.7mm; Strain Relief Material:Aluminum Alloy; Product Range:MS Series; For Use With:Amphenol MS-3420 Series Sleeves RoHS Compliant: No

CABLE CLAMP, SIZE 32, ALUMINIUM ALLOY; Connector Shell Size:32; Cable Diameter Max:31.7mm; Strain Relief Material:Aluminum Alloy; Product Range:MS Series; For Use With:Amphenol MS-3420 Series Sleeves RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 33AC4751
Product Name Cable Clamp, Size 32, Aluminium Alloy; Connector Shell Size Amphenol Pcd
Unlock Full Specs
to access all available technical data

Similar Products

Cable Gland; Brass; 7 to 10.5 mm Diameter, Cord Range; PG; PG 11; 41 mm; 24 mm - 70075244 - Allied Electronics, Inc.
Specs
Material Brass
Color Nickel
Length 1.61 inch (41 mm)
View Details
Liquid Tight Cordgrips - Heyco®-Tite Solar Masthead® II - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.68 to 2.93 inch (42.67 to 74.42 mm)
Mounting Size 0.7500 to 2 inch (19.05 to 50.8 mm)
View Details
Liquid Tight Strain Relief - Nickel Plated Brass - 85824140 - Interpower
Specs
Material Brass
Color Silver
Diameter 0.236 to 0.472 inch (6 to 12 mm)
View Details