Amphenol Corporation Cable Clamp, Size 20/22, Aluminium Alloy; Connector Shell Size Amphenol Pcd MS3057-12C

Description
CABLE CLAMP, SIZE 20/22, ALUMINIUM ALLOY; Connector Shell Size:20, 22; Cable Diameter Max:18.8mm; Strain Relief Material:Aluminum Alloy; Product Range:MS Series; For Use With:Amphenol MS-3420 Series Sleeves RoHS Compliant: No
Description
CABLE CLAMP, SIZE 20/22, ALUMINIUM ALLOY; Connector Shell Size:20, 22; Cable Diameter Max:18.8mm; Strain Relief Material:Aluminum Alloy; Product Range:MS Series; For Use With:Amphenol MS-3420 Series Sleeves RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Cable Clamp, Size 20/22, Aluminium Alloy; Connector Shell Size Amphenol Pcd - 33AC4748 - Newark, An Avnet Company
Chicago, IL, United States
Cable Clamp, Size 20/22, Aluminium Alloy; Connector Shell Size Amphenol Pcd
33AC4748
Cable Clamp, Size 20/22, Aluminium Alloy; Connector Shell Size Amphenol Pcd 33AC4748
CABLE CLAMP, SIZE 20/22, ALUMINIUM ALLOY; Connector Shell Size:20, 22; Cable Diameter Max:18.8mm; Strain Relief Material:Aluminum Alloy; Product Range:MS Series; For Use With:Amphenol MS-3420 Series Sleeves RoHS Compliant: No

CABLE CLAMP, SIZE 20/22, ALUMINIUM ALLOY; Connector Shell Size:20, 22; Cable Diameter Max:18.8mm; Strain Relief Material:Aluminum Alloy; Product Range:MS Series; For Use With:Amphenol MS-3420 Series Sleeves RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 33AC4748
Product Name Cable Clamp, Size 20/22, Aluminium Alloy; Connector Shell Size Amphenol Pcd
Unlock Full Specs
to access all available technical data

Similar Products

Gland, Straight; 2.5 to 6.5 mm; PG; PG7; 8 mm; 12.5 mm; Polyamide 6; Neoprene - 70075252 - Allied Electronics, Inc.
Specs
Material Polyamide 6
Color Light Gray
Diameter 0.492 inch (12.5 mm)
View Details
Connector Strain Relief - 745547-2 - TE Connectivity
Specs
Material Thermoplastic
View Details
Metric Liquid Tight Strain Relief Flex - 85820380 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Diameter 0.157 to 0.315 inch (4 to 8 mm)
View Details
Metal Liquid Tight Cordgrips - Heyco®-Tite Solar Masthead® - PennEngineering®
Specs
Material Stainless Steel
Length 2.22 to 2.92 inch (56.39 to 74.17 mm)
Mounting Size 1 to 2 inch (25.4 to 50.8 mm)
View Details