Amphenol Corporation Cable Clamp, Size 20/22, Aluminium Alloy; Connector Shell Size Amphenol Pcd MS3057-12A

Description
CABLE CLAMP, SIZE 20/22, ALUMINIUM ALLOY; Connector Shell Size:20 / 22; Cable Diameter Max:19.05mm; Strain Relief Material:Aluminum Alloy; Product Range:-; For Use With:Amphenol MIL-C-5015 Series Circular Connectors RoHS Compliant: No
Description
CABLE CLAMP, SIZE 20/22, ALUMINIUM ALLOY; Connector Shell Size:20 / 22; Cable Diameter Max:19.05mm; Strain Relief Material:Aluminum Alloy; Product Range:-; For Use With:Amphenol MIL-C-5015 Series Circular Connectors RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Cable Clamp, Size 20/22, Aluminium Alloy; Connector Shell Size Amphenol Pcd - 33AC4221 - Newark, An Avnet Company
Chicago, IL, United States
Cable Clamp, Size 20/22, Aluminium Alloy; Connector Shell Size Amphenol Pcd
33AC4221
Cable Clamp, Size 20/22, Aluminium Alloy; Connector Shell Size Amphenol Pcd 33AC4221
CABLE CLAMP, SIZE 20/22, ALUMINIUM ALLOY; Connector Shell Size:20 / 22; Cable Diameter Max:19.05mm; Strain Relief Material:Aluminum Alloy; Product Range:-; For Use With:Amphenol MIL-C-5015 Series Circular Connectors RoHS Compliant: No

CABLE CLAMP, SIZE 20/22, ALUMINIUM ALLOY; Connector Shell Size:20 / 22; Cable Diameter Max:19.05mm; Strain Relief Material:Aluminum Alloy; Product Range:-; For Use With:Amphenol MIL-C-5015 Series Circular Connectors RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 33AC4221
Product Name Cable Clamp, Size 20/22, Aluminium Alloy; Connector Shell Size Amphenol Pcd
Unlock Full Specs
to access all available technical data

Similar Products

Cable Gland;Polyamide 6;Neoprene;NPT 3/8in.;2.5-8mm;Black;38 mm;19 mm;11 mm - 70074410 - Allied Electronics, Inc.
Specs
Material Polyamide 6
Color Black
Diameter 5.000 to 12.000 inch (127 to 305 mm)
View Details
Metal Liquid Tight Cordgrips - Heyco®-Tite Solar Masthead® - PennEngineering®
Specs
Material Stainless Steel
Length 2.22 to 2.92 inch (56.39 to 74.17 mm)
Mounting Size 1 to 2 inch (25.4 to 50.8 mm)
View Details
Multi Cable Liquid Tight Strain Relief - 85825280 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Mounting Size 1.85 inch (47 mm)
View Details