CIRCULAR CONTACT, SKT, 30-28AWG, CRIMP; Product Range:ecomate Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:28AWG; Wire Size AWG Min:30AWG; For Use With:Amphenol ecomate Series Circular Connectors RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrodes and Electrode Materials |
| Product Number | 68AJ3783 |
| Product Name | Circular Contact, Skt, 30-28Awg, Crimp; Product Range Amphenol Sine/tuchel |
| Type | Contact |