Amphenol Sine Systems Circular Contact, Skt, 30-28Awg, Crimp; Product Range Amphenol Sine/tuchel MS28W23G30

Description
CIRCULAR CONTACT, SKT, 30-28AWG, CRIMP; Product Range:ecomate Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:28AWG; Wire Size AWG Min:30AWG; For Use With:Amphenol ecomate Series Circular Connectors RoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONTACT, SKT, 30-28AWG, CRIMP; Product Range:ecomate Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:28AWG; Wire Size AWG Min:30AWG; For Use With:Amphenol ecomate Series Circular Connectors RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Contact, Skt, 30-28Awg, Crimp; Product Range Amphenol Sine/tuchel - 32T0098 - Newark, An Avnet Company
Chicago, IL, United States
Circular Contact, Skt, 30-28Awg, Crimp; Product Range Amphenol Sine/tuchel
32T0098
Circular Contact, Skt, 30-28Awg, Crimp; Product Range Amphenol Sine/tuchel 32T0098
CIRCULAR CONTACT, SKT, 30-28AWG, CRIMP; Product Range:ecomate Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:28AWG; Wire Size AWG Min:30AWG; For Use With:Amphenol ecomate Series Circular Connectors RoHS Compliant: Yes

CIRCULAR CONTACT, SKT, 30-28AWG, CRIMP; Product Range:ecomate Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:28AWG; Wire Size AWG Min:30AWG; For Use With:Amphenol ecomate Series Circular Connectors RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 32T0098
Product Name Circular Contact, Skt, 30-28Awg, Crimp; Product Range Amphenol Sine/tuchel
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 1060-20-0144 - TE Connectivity
Specs
Type Contact
Plating / Coating Gold; Gold (Au)
Applications Motor or Generator
View Details
3 suppliers
Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Pulse Arc / Micro TIG Electrodes -  - Sunstone Engineering
Specs
Shape / Form Button
Applications Welding Electrodes
View Details