Amphenol Industrial Circular Connector, Receptacle, Size 9, 6 Position, Wall; Military Specification Amphenol Industrial MS27656T9B35P-LC

Description
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 9, 6 POSITION, WALL; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:6Contacts; Coupling Style:Bayonet; Insert Arrangement:9-35RoHS Compliant: No
Description
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 9, 6 POSITION, WALL; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:6Contacts; Coupling Style:Bayonet; Insert Arrangement:9-35RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, Size 9, 6 Position, Wall; Military Specification Amphenol Industrial - 96J6890 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 9, 6 Position, Wall; Military Specification Amphenol Industrial
96J6890
Circular Connector, Receptacle, Size 9, 6 Position, Wall; Military Specification Amphenol Industrial 96J6890
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 9, 6 POSITION, WALL; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:6Contacts; Coupling Style:Bayonet; Insert Arrangement:9-35RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 9, 6 POSITION, WALL; Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:6Contacts; Coupling Style:Bayonet; Insert Arrangement:9-35RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 96J6890
Product Name Circular Connector, Receptacle, Size 9, 6 Position, Wall; Military Specification Amphenol Industrial
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Accessories - Connector - KA-08 - KA-0847 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 250 volts
View Details