Amphenol Corporation Circular Connector Receptacle, Size 25, 61 Position, Wall; Military Specification Amphenol MS27656T25F61SC

Description
CIRCULAR CONNECTOR RECEPTACLE, SIZE 25, 61 POSITION, WALL; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:61Contacts; Circular Contact Type:Crimp Socket RoHS Compliant: No
Description
CIRCULAR CONNECTOR RECEPTACLE, SIZE 25, 61 POSITION, WALL; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:61Contacts; Circular Contact Type:Crimp Socket RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Receptacle, Size 25, 61 Position, Wall; Military Specification Amphenol - 27M3364 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 25, 61 Position, Wall; Military Specification Amphenol
27M3364
Circular Connector Receptacle, Size 25, 61 Position, Wall; Military Specification Amphenol 27M3364
CIRCULAR CONNECTOR RECEPTACLE, SIZE 25, 61 POSITION, WALL; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:61Contacts; Circular Contact Type:Crimp Socket RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE, SIZE 25, 61 POSITION, WALL; Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:61Contacts; Circular Contact Type:Crimp Socket RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 27M3364
Product Name Circular Connector Receptacle, Size 25, 61 Position, Wall; Military Specification Amphenol
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Chameleon - 026-6A06-PDD - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Gender Male / Plug
Termination BGA
Voltage Rating 750 volts
View Details
Circular Connector Assemblies - 1920-ALBKF12-FMBR4-S0-ND - DigiKey
Specs
Connector Type Board Mount Connector; Circular / Cylindrical Connectors
Mounting Panel Mount, Through Hole
View Details
2 suppliers
Interface Modules - 2084-ADAM-3962-AE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
Din Rail, Channel - 2946-2002-2418-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers