Amphenol Industrial Circular Connector Receptacle, Size 25, 29 Position, Wall; Military Specification Amphenol Industrial MS27656T25F29SA

Description
CIRCULAR CONNECTOR RECEPTACLE, SIZE 25, 29 POSITION, WALL; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:29Contacts; Circular Contact Type:Crimp Socket RoHS Compliant: No
Description
CIRCULAR CONNECTOR RECEPTACLE, SIZE 25, 29 POSITION, WALL; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:29Contacts; Circular Contact Type:Crimp Socket RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Receptacle, Size 25, 29 Position, Wall; Military Specification Amphenol Industrial - 01M5116 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 25, 29 Position, Wall; Military Specification Amphenol Industrial
01M5116
Circular Connector Receptacle, Size 25, 29 Position, Wall; Military Specification Amphenol Industrial 01M5116
CIRCULAR CONNECTOR RECEPTACLE, SIZE 25, 29 POSITION, WALL; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:29Contacts; Circular Contact Type:Crimp Socket RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE, SIZE 25, 29 POSITION, WALL; Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:29Contacts; Circular Contact Type:Crimp Socket RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 01M5116
Product Name Circular Connector Receptacle, Size 25, 29 Position, Wall; Military Specification Amphenol Industrial
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products