Amphenol Corporation Circular Connector Receptacle, Size 25, 61 Position, Wall; Military Specification Amphenol MS27656T25B61B

Description
LJT 61C 61#20 SKT RECP
Request a Quote
Description
LJT 61C 61#20 SKT RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol MS27656T25B61B - PEI-Genesis
Philadelphia, PA, United States
LJT 61C 61#20 SKT RECP

LJT 61C 61#20 SKT RECP

Buy Now
Circular Connector Receptacle, Size 25, 61 Position, Wall; Military Specification Amphenol - 48M3496 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 25, 61 Position, Wall; Military Specification Amphenol
48M3496
Circular Connector Receptacle, Size 25, 61 Position, Wall; Military Specification Amphenol 48M3496
CIRCULAR CONNECTOR RECEPTACLE, SIZE 25, 61 POSITION, WALL; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:61Contacts; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE, SIZE 25, 61 POSITION, WALL; Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:61Contacts; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol MS27656T25B61B 48M3496
Product Name Circular Connector Receptacle, Size 25, 61 Position, Wall; Military Specification Amphenol
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCN-MG-Z600-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
Schaltbau G28 - Modular Circular Connectors -  - Schaltbau GmbH
Specs
Connector Type Circular / Cylindrical Connectors
Coupling / Adapter Coupling / Adapter
Voltage Rating 25 to 400 volts
View Details