Amphenol Industrial Circular Connector Receptacle, Size 25, 43 Position, Wall; Military Specification Amphenol Industrial MS27656T25B43S-LC

Description
LJT 43C 23#20 20#16 SK WALL RE
Request a Quote
Description
LJT 43C 23#20 20#16 SK WALL RE
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol MS27656T25B43S-LC - PEI-Genesis
Philadelphia, PA, United States
LJT 43C 23#20 20#16 SK WALL RE

LJT 43C 23#20 20#16 SK WALL RE

Buy Now
Circular Connector Receptacle, Size 25, 43 Position, Wall; Military Specification Amphenol Industrial - 31K4068 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 25, 43 Position, Wall; Military Specification Amphenol Industrial
31K4068
Circular Connector Receptacle, Size 25, 43 Position, Wall; Military Specification Amphenol Industrial 31K4068
CIRCULAR CONNECTOR RECEPTACLE, SIZE 25, 43 POSITION, WALL; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:43Contacts; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE, SIZE 25, 43 POSITION, WALL; Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:43Contacts; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol MS27656T25B43S-LC 31K4068
Product Name Circular Connector Receptacle, Size 25, 43 Position, Wall; Military Specification Amphenol Industrial
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

50 OHM ARINC/M39029 Connector, ARINC 600 Modified Size 1 - 190502 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details
Circular Connector Assemblies - EEJ.3B.326.CLD-ND - DigiKey
Specs
Connector Type Board Mount Connector; Circular / Cylindrical Connectors
Mounting Panel Mount, Through Hole
Current Rating 4.0 amps
View Details
BPC Series: Hermetic Backpotted Connector -  - Douglas Electrical Components
Specs
Connector Type Military Connector
View Details