Amphenol Industrial Circular Connector Receptacle, Size 25, 37 Position, Wall; Military Specification Amphenol Industrial MS27656T25B37P

Description
LJT 37C 37#16 PIN RECP
Request a Quote
Description
LJT 37C 37#16 PIN RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol MS27656T25B37P - PEI-Genesis
Philadelphia, PA, United States
LJT 37C 37#16 PIN RECP

LJT 37C 37#16 PIN RECP

Buy Now
Circular Connector Receptacle, Size 25, 37 Position, Wall; Military Specification Amphenol Industrial - 48K2578 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 25, 37 Position, Wall; Military Specification Amphenol Industrial
48K2578
Circular Connector Receptacle, Size 25, 37 Position, Wall; Military Specification Amphenol Industrial 48K2578
CIRCULAR CONNECTOR RECEPTACLE, SIZE 25, 37 POSITION, WALL; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:37Contacts; Circular Contact Type:Crimp Pin RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE, SIZE 25, 37 POSITION, WALL; Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:37Contacts; Circular Contact Type:Crimp Pin RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol MS27656T25B37P 48K2578
Product Name Circular Connector Receptacle, Size 25, 37 Position, Wall; Military Specification Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blocks - 39.1108 - Powell Electronics, Inc.
Specs
Termination PCB
View Details
Between Series Adapters - BB-DGB9FT-ND - DigiKey
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
Din Rail, Channel - 2946-2002-2201-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 500 volts
Contact Size (AWG) 12 to 18 AWG
View Details
2 suppliers