Amphenol Industrial Circular Connector Receptacle, Size 25, 24 Position, Wall; Military Specification Amphenol Industrial MS27656T25B24S

Description
LJT 24C 12#16 12#12 SKT RECP
Request a Quote
Description
LJT 24C 12#16 12#12 SKT RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol MS27656T25B24S - PEI-Genesis
Philadelphia, PA, United States
LJT 24C 12#16 12#12 SKT RECP

LJT 24C 12#16 12#12 SKT RECP

Buy Now
Circular Connector Receptacle, Size 25, 24 Position, Wall; Military Specification Amphenol Industrial - 48K2577 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 25, 24 Position, Wall; Military Specification Amphenol Industrial
48K2577
Circular Connector Receptacle, Size 25, 24 Position, Wall; Military Specification Amphenol Industrial 48K2577
CIRCULAR CONNECTOR RECEPTACLE, SIZE 25, 24 POSITION, WALL; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:24Contacts; Circular Contact Type:Crimp Socket RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE, SIZE 25, 24 POSITION, WALL; Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:24Contacts; Circular Contact Type:Crimp Socket RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol MS27656T25B24S 48K2577
Product Name Circular Connector Receptacle, Size 25, 24 Position, Wall; Military Specification Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Turret Connectors - 36-11321-ND - DigiKey
Keystone Electronics Corp.
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
2 suppliers
Connector - SMT Pogo Pin 1mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details