Amphenol Industrial Circular Connector Receptacle Size 25, 128 Position, Wall; Military Specification Amphenol Industrial MS27656T25B1SB

Description
CIRCULAR CONNECTOR RECEPTACLE SIZE 25, 128 POSITION, WALL; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:128Contacts ; Circular Contact Type:Crimp Socket RoHS Compliant: No
Description
CIRCULAR CONNECTOR RECEPTACLE SIZE 25, 128 POSITION, WALL; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:128Contacts ; Circular Contact Type:Crimp Socket RoHS Compliant: No
Datasheet
Datasheet Summary
Powered by GS/AI

The Circular Connector Receptacle Size 25, 128 Position, Wall from Amphenol Industrial is designed to meet military specifications under MIL-DTL-38999 Series I. This connector features a wall mount receptacle configuration and accommodates 128 crimp socket contacts. It is suitable for applications requiring high reliability and contact density, making it ideal for aerospace and military environments. The connector's design ensures lightweight and space-saving characteristics, while its robust construction provides protection against environmental factors. This product is not RoHS compliant, which may be a consideration for certain projects.

Datasheet Summary
Powered by GS/AI

The Circular Connector Receptacle Size 25, 128 Position, Wall from Amphenol Industrial is designed to meet military specifications under MIL-DTL-38999 Series I. This connector features a wall mount receptacle configuration and accommodates 128 crimp socket contacts. It is suitable for applications requiring high reliability and contact density, making it ideal for aerospace and military environments. The connector's design ensures lightweight and space-saving characteristics, while its robust construction provides protection against environmental factors. This product is not RoHS compliant, which may be a consideration for certain projects.

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Receptacle Size 25, 128 Position, Wall; Military Specification Amphenol Industrial - 48K2575 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle Size 25, 128 Position, Wall; Military Specification Amphenol Industrial
48K2575
Circular Connector Receptacle Size 25, 128 Position, Wall; Military Specification Amphenol Industrial 48K2575
CIRCULAR CONNECTOR RECEPTACLE SIZE 25, 128 POSITION, WALL; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:128Contacts ; Circular Contact Type:Crimp Socket RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE SIZE 25, 128 POSITION, WALL; Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:128Contacts; Circular Contact Type:Crimp Socket RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 48K2575
Product Name Circular Connector Receptacle Size 25, 128 Position, Wall; Military Specification Amphenol Industrial
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Modules (PEM) - 486-3-109-588-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
2 suppliers
Insulation Boot for P/N 9350 - 9352 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
View Details