Amphenol Industrial Circular Connector Receptacle, Size 25, 19 Position, Wall; Military Specification Amphenol Industrial MS27656T25B19S-LC

Description
LJT 19C 19#12 SKT WALL RECP
Request a Quote
Description
LJT 19C 19#12 SKT WALL RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol MS27656T25B19S-LC - PEI-Genesis
Philadelphia, PA, United States
LJT 19C 19#12 SKT WALL RECP

LJT 19C 19#12 SKT WALL RECP

Buy Now
Circular Connector Receptacle, Size 25, 19 Position, Wall; Military Specification Amphenol Industrial - 31K4033 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 25, 19 Position, Wall; Military Specification Amphenol Industrial
31K4033
Circular Connector Receptacle, Size 25, 19 Position, Wall; Military Specification Amphenol Industrial 31K4033
CIRCULAR CONNECTOR RECEPTACLE, SIZE 25, 19 POSITION, WALL; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:19Contacts; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE, SIZE 25, 19 POSITION, WALL; Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:19Contacts; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol MS27656T25B19S-LC 31K4033
Product Name Circular Connector Receptacle, Size 25, 19 Position, Wall; Military Specification Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

ESATA 7P & ESATA/USB2.0 2 IN 1 Connectors -  - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; USB (optional feature)
Gender Female / Jack
Geometry Right Angle
View Details
Connector - 6 Pin 2 x Right Angle Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
MIL-DTL-26500 Hermetic Connector -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Military Connector
View Details
50 OHM ARINC/M39029 Connector, ARINC 600 Size 1 - 190101 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details