Amphenol Industrial Circular Connector Receptacle, Size 25, 19 Position, Wall; Military Specification Amphenol Industrial MS27656T25B19P

Description
LJT 19C 19#12 PIN REAR WALL
Request a Quote
Description
LJT 19C 19#12 PIN REAR WALL
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol MS27656T25B19P - PEI-Genesis
Philadelphia, PA, United States
LJT 19C 19#12 PIN REAR WALL

LJT 19C 19#12 PIN REAR WALL

Buy Now
Circular Connector Receptacle, Size 25, 19 Position, Wall; Military Specification Amphenol Industrial - 96J6881 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 25, 19 Position, Wall; Military Specification Amphenol Industrial
96J6881
Circular Connector Receptacle, Size 25, 19 Position, Wall; Military Specification Amphenol Industrial 96J6881
CIRCULAR CONNECTOR RECEPTACLE, SIZE 25, 19 POSITION, WALL; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:19Contacts; Circular Contact Type:Crimp Pin RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE, SIZE 25, 19 POSITION, WALL; Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:19Contacts; Circular Contact Type:Crimp Pin RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol MS27656T25B19P 96J6881
Product Name Circular Connector Receptacle, Size 25, 19 Position, Wall; Military Specification Amphenol Industrial
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 1508-1249-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 8 to 10 AWG
View Details
PC Pin, Single Post Connectors - 36-1376-2-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
Connector - 4 Pin Magnetic Power Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details