Amphenol Industrial Circular Connector Receptacle Size 23, 100 Position, Wall; Military Specification Amphenol Industrial MS27656T23F35P

Description
LJT 100C 100#22D PIN RECP
Request a Quote
Description
LJT 100C 100#22D PIN RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol MS27656T23F35P - PEI-Genesis
Philadelphia, PA, United States
LJT 100C 100#22D PIN RECP

LJT 100C 100#22D PIN RECP

Buy Now
Circular Connector Receptacle Size 23, 100 Position, Wall; Military Specification Amphenol Industrial - 20M4266 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle Size 23, 100 Position, Wall; Military Specification Amphenol Industrial
20M4266
Circular Connector Receptacle Size 23, 100 Position, Wall; Military Specification Amphenol Industrial 20M4266
CIRCULAR CONNECTOR RECEPTACLE SIZE 23, 100 POSITION, WALL; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:100Contacts ; Circular Contact Type:Crimp Pin RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE SIZE 23, 100 POSITION, WALL; Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:100Contacts; Circular Contact Type:Crimp Pin RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol MS27656T23F35P 20M4266
Product Name Circular Connector Receptacle Size 23, 100 Position, Wall; Military Specification Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Connector - SMT Spring Loaded Test Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Socket, PCB terminals, DIN Plug/Socket - 4850.2810 - SCHURTER Inc
Specs
Gender Male / Plug; Female / Jack
Termination PCB terminals silver plated
Voltage Rating 100 volts
View Details
2 suppliers
Transducer Receptacles - PT1H-12-8P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details