Amphenol Industrial Circular Connector Receptacle, Size 23, 53 Position, Wall; Military Specification Amphenol Industrial MS27656T23B53PD

Description
CIRCULAR CONNECTOR RECEPTACLE, SIZE 23, 53 POSITION, WALL; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:53Contacts; Circular Contact Type:Crimp Pin RoHS Compliant: No
Description
CIRCULAR CONNECTOR RECEPTACLE, SIZE 23, 53 POSITION, WALL; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:53Contacts; Circular Contact Type:Crimp Pin RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Receptacle, Size 23, 53 Position, Wall; Military Specification Amphenol Industrial - 96J6866 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 23, 53 Position, Wall; Military Specification Amphenol Industrial
96J6866
Circular Connector Receptacle, Size 23, 53 Position, Wall; Military Specification Amphenol Industrial 96J6866
CIRCULAR CONNECTOR RECEPTACLE, SIZE 23, 53 POSITION, WALL; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:53Contacts; Circular Contact Type:Crimp Pin RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE, SIZE 23, 53 POSITION, WALL; Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:53Contacts; Circular Contact Type:Crimp Pin RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 96J6866
Product Name Circular Connector Receptacle, Size 23, 53 Position, Wall; Military Specification Amphenol Industrial
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
RF Coaxial Connectors - BNC - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Connector Type Coaxial Connector
View Details
BNC T Adapter, Male, Female, Female - SALE-9349 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Female / Jack
View Details