Amphenol Industrial Circular Connector Receptacle, Size 21, 41 Position, Wall; Military Specification Amphenol Industrial MS27656T21F41P

Description
CIRCULAR CONNECTOR RECEPTACLE, SIZE 21, 41 POSITION, WALL; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:41Contacts; Circular Contact Type:Crimp Pin RoHS Compliant: No
Description
CIRCULAR CONNECTOR RECEPTACLE, SIZE 21, 41 POSITION, WALL; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:41Contacts; Circular Contact Type:Crimp Pin RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Receptacle, Size 21, 41 Position, Wall; Military Specification Amphenol Industrial - 71K7433 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 21, 41 Position, Wall; Military Specification Amphenol Industrial
71K7433
Circular Connector Receptacle, Size 21, 41 Position, Wall; Military Specification Amphenol Industrial 71K7433
CIRCULAR CONNECTOR RECEPTACLE, SIZE 21, 41 POSITION, WALL; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:41Contacts; Circular Contact Type:Crimp Pin RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE, SIZE 21, 41 POSITION, WALL; Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:41Contacts; Circular Contact Type:Crimp Pin RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 71K7433
Product Name Circular Connector Receptacle, Size 21, 41 Position, Wall; Military Specification Amphenol Industrial
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 097-0166-12-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
2 suppliers
Turret Connectors - 36-11302-ND - DigiKey
Keystone Electronics Corp.
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details