Amphenol Industrial Circular Connector Receptacle, Size 21, 39 Position, Wall; Military Specification Amphenol Industrial MS27656T21B39PC-LC

Description
CIRCULAR CONNECTOR RECEPTACLE, SIZE 21, 39 POSITION, WALL; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:39Contacts; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: No
Description
CIRCULAR CONNECTOR RECEPTACLE, SIZE 21, 39 POSITION, WALL; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:39Contacts; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Receptacle, Size 21, 39 Position, Wall; Military Specification Amphenol Industrial - 31K4020 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 21, 39 Position, Wall; Military Specification Amphenol Industrial
31K4020
Circular Connector Receptacle, Size 21, 39 Position, Wall; Military Specification Amphenol Industrial 31K4020
CIRCULAR CONNECTOR RECEPTACLE, SIZE 21, 39 POSITION, WALL; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:39Contacts; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE, SIZE 21, 39 POSITION, WALL; Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:39Contacts; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 31K4020
Product Name Circular Connector Receptacle, Size 21, 39 Position, Wall; Military Specification Amphenol Industrial
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products