Amphenol Industrial Circular Connector Receptacle, Size 21, 11 Position, Wall; Military Specification Amphenol Industrial MS27656T21B11S-LC

Description
CIRCULAR CONNECTOR RECEPTACLE, SIZE 21, 11 POSITION, WALL; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:11Contacts; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: No
Description
CIRCULAR CONNECTOR RECEPTACLE, SIZE 21, 11 POSITION, WALL; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:11Contacts; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Receptacle, Size 21, 11 Position, Wall; Military Specification Amphenol Industrial - 31K4006 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 21, 11 Position, Wall; Military Specification Amphenol Industrial
31K4006
Circular Connector Receptacle, Size 21, 11 Position, Wall; Military Specification Amphenol Industrial 31K4006
CIRCULAR CONNECTOR RECEPTACLE, SIZE 21, 11 POSITION, WALL; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:11Contacts; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE, SIZE 21, 11 POSITION, WALL; Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:11Contacts; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 31K4006
Product Name Circular Connector Receptacle, Size 21, 11 Position, Wall; Military Specification Amphenol Industrial
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

SMB Coaxial Connector - A0713-1-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
Current Rating 1.4 amps
View Details
MINI DIN JACK 3 POSITIONS - 80203-508E3AL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
OBD Female 4pin connected to banana plugs - QLC16023 - QL-Custom Technology Limited
Specs
Connector Type Automotive Connector
View Details